☰
XR79106EVB
XR79106EVB
Active
Description:  EVAL BOARD XR79106
Manufacturer:  MaxLinear
Datasheet:   XR79106EVB Datasheet
History Price: $31.5625
In Stock: 35760
XR79106EVB Specification
Specification
Part No
XR79106EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
Adj down to 0.6V
Voltage - Input
6A
Regulator Topology
4.5V ~ 22V
Frequency - Switching
Buck
Board Type
800kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XR79106
XR79106EVB PDF Datasheet
XR79106EVB Related Parts
XR76117EVB
XR76117EVB
MaxLinear
EVAL BOARD FOR XR76117
XR76121EVB
XR76121EVB
MaxLinear
EVAL BOARD FOR XR76121
XR76201EVB
XR76201EVB
MaxLinear
EVAL BOARD XR76201 1.5A 40V COT
XR76203EVB
XR76203EVB
MaxLinear
EVAL BOARD XR76203 3A 40V COT
XR76203EVB-Q
XR76203EVB-Q
MaxLinear
EVAL BOARD FOR XR76203-Q
XR76205EVB
XR76205EVB
MaxLinear
EVAL BOARD XR76205 5A 40V COT
XR76205EVB-Q
XR76205EVB-Q
MaxLinear
EVAL BOARD FOR XR76205-Q
XR76208EVB
XR76208EVB
MaxLinear
EVAL BOARD XR76208 8A 40V COT
XR76208EVB-Q
XR76208EVB-Q
MaxLinear
EVAL BOARD FOR XR76208
XR77103EVB-A0R5
XR77103EVB-A0R5
MaxLinear
EVAL BOARD FOR XR77103-A0R5
XR77103EVB-A1R0
XR77103EVB-A1R0
MaxLinear
EVAL BOARD FOR XR77103-A1R0
XR77103EVB-DEMO-1
XR77103EVB-DEMO-1
MaxLinear
KIT EVAL BOARD DEMO XR77103
XR79106EVB Compare Parts
  • XR79106EVB vs XR77103EVB-DEMO-1
  • XR79106EVB vs XR77103EVB-A1R0
  • XR79106EVB vs XR77103EVB-A0R5
  • XR79106EVB vs XR76208EVB-Q
  • XR79106EVB vs XR76208EVB
  • XR79106EVB vs XR76205EVB-Q
  • XR79106EVB vs XR76205EVB
  • XR79106EVB vs XR76203EVB-Q
  • XR79106EVB vs XR76203EVB
  • XR79106EVB vs XR76201EVB
  • XR79106EVB vs XR76121EVB
  • XR79106EVB vs XR76117EVB
  • XR79106EVB vs XR79206EVB
  • XR79106EVB vs XR79203EVB
  • XR79106EVB vs XR79120EVB
  • XR79106EVB vs XR79115EVB
  • XR79106EVB vs XR79110EVB
  • XR79106EVB vs XR79103EVB
  • XR79106EVB vs XR77129EVB-DEMO-1-KITA
  • XR79106EVB vs XR77129EVB-DEMO-1
  • XR79106EVB vs XR77128EVB-DEMO-1
  • XR79106EVB vs XR77103-MOCA-EVK-1
  • XR79106EVB vs XR77103EVB-DEMO-1-KIT
  • XR79106EVB vs XR77103ELBTR-G1R2-EVK G.HN
  • XR79106EVB vs XR76115EVB
  • XR79106EVB vs XR76112EVB
  • XR79106EVB vs XR76108EVB
  • XR79106EVB vs XR75100EVB
  • XR79106EVB vs XR71211EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.