Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear XRP6141EVB
XRP6141EVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR XRP6141
Manufacturer:
MaxLinear
Datasheet:
XRP6141EVB Datasheet
History Price: $37.88
In Stock: 29960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XRP6141EVB Specification
Specification
Part No
XRP6141EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
1.2V
Voltage - Input
25A
Regulator Topology
10.8V ~ 13.2V
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XRP6141
XRP6141EVB PDF Datasheet
XRP6141EVB Datasheet
Click and Download: XRP6141EVB Datasheet
XRP6141EVB Related Parts
XRP6142EVB
MaxLinear
EVAL BOARD FOR XRP6142
XRP6657EVB
MaxLinear
EVAL BOARD FOR XRP6657
XRP6658EVB
MaxLinear
EVAL BOARD FOR XRP6658
XRP6668EVB
MaxLinear
EVAL BOARD FOR XRP6668
XRP6670EVB
MaxLinear
BOARD EVAL FOR XRP6670
XRP7657EVB
MaxLinear
EVAL BOARD FOR XRP7657
XRP7659EVB
MaxLinear
EVAL BOARD FOR XRP7659
XRP7664EVB
MaxLinear
EVAL BOARD FOR XRP7664
XRP7674EVB
MaxLinear
BOARD EVAL FOR XRP7674
XRP7675EVB
MaxLinear
BOARD EVAL FOR XRP7675
XRP7708EVB
MaxLinear
EVAL BOARD FOR XRP7708
XRP7714EVB
MaxLinear
BOARD EVAL FOR XRP7714
XRP6141EVB Compare Parts
XRP6141EVB vs XRP9710EVB-DEMO-1
XRP6141EVB vs XRP7740EVB
XRP6141EVB vs XRP7725EVB-DEMO2KITA
XRP6141EVB vs XRP7724EVB-DEMO-2P-KIT
XRP6141EVB vs XRP7724EVB-DEMO-2-KITA
XRP6141EVB vs XRP7714EVB-ZYNQ-1-KIT
XRP6141EVB vs XRP7714EVB-ZYNQ-1
XRP6141EVB vs XRP7714EVB-DEMO-2P-KIT
XRP6141EVB vs XRP7714EVB
XRP6141EVB vs XRP7708EVB
XRP6141EVB vs XRP7675EVB
XRP6141EVB vs XRP7674EVB
XRP6141EVB vs XRP7664EVB
XRP6141EVB vs XRP7659EVB
XRP6141EVB vs XRP7657EVB
XRP6141EVB vs XRP6670EVB
XRP6141EVB vs XRP6668EVB
XRP6141EVB vs XRP6658EVB
XRP6141EVB vs XRP6657EVB
XRP6141EVB vs XRP6142EVB
XRP6141EVB vs XRP7740EVB-HC
XRP6141EVB vs XRP7725EVB-DEMO-2
XRP6141EVB vs XRP7725EVB-DEMO-1-KIT
XRP6141EVB vs XRP7724EVB-DEMO-2
XRP6141EVB vs XRP7720ILB-DEV-F
XRP6141EVB vs XRP7720EVB-DEMO-1-KIT
XRP6141EVB vs XRP7720EVB-DEMO-1
XRP6141EVB vs XRP7714EVB-DEMO-3KIT
XRP6141EVB vs XRP7714EVB-DEMO-3
XRP6141EVB vs XRP7713EVB-DEMO-1-KIT
XRP6141EVB vs XRP7713EVB-DEMO-1
XRP6141EVB vs XRP7713EVB
XRP6141EVB vs XRP7704EVB
XRP6141EVB vs XRP7662EVB
XRP6141EVB vs XRP6124HVEVB
XRP6141EVB vs XRP6124EVB
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.