Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear XRP7664EVB
XRP7664EVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR XRP7664
Manufacturer:
MaxLinear
Datasheet:
XRP7664EVB Datasheet
History Price: $31.56
In Stock: 1380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XRP7664EVB Specification
Specification
Part No
XRP7664EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
3.3V
Voltage - Input
2A
Regulator Topology
4.75V ~ 18V
Frequency - Switching
Buck
Board Type
340kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XRP7664
XRP7664EVB PDF Datasheet
XRP7664EVB Datasheet
Click and Download: XRP7664EVB Datasheet
XRP7664EVB Related Parts
XRP6141EVB
MaxLinear
EVAL BOARD FOR XRP6141
XRP6142EVB
MaxLinear
EVAL BOARD FOR XRP6142
XRP6657EVB
MaxLinear
EVAL BOARD FOR XRP6657
XRP6658EVB
MaxLinear
EVAL BOARD FOR XRP6658
XRP6668EVB
MaxLinear
EVAL BOARD FOR XRP6668
XRP6670EVB
MaxLinear
BOARD EVAL FOR XRP6670
XRP7657EVB
MaxLinear
EVAL BOARD FOR XRP7657
XRP7659EVB
MaxLinear
EVAL BOARD FOR XRP7659
XRP7674EVB
MaxLinear
BOARD EVAL FOR XRP7674
XRP7675EVB
MaxLinear
BOARD EVAL FOR XRP7675
XRP7708EVB
MaxLinear
EVAL BOARD FOR XRP7708
XRP7714EVB
MaxLinear
BOARD EVAL FOR XRP7714
XRP7664EVB Compare Parts
XRP7664EVB vs XRP9710EVB-DEMO-1
XRP7664EVB vs XRP7740EVB
XRP7664EVB vs XRP7725EVB-DEMO2KITA
XRP7664EVB vs XRP7724EVB-DEMO-2P-KIT
XRP7664EVB vs XRP7724EVB-DEMO-2-KITA
XRP7664EVB vs XRP7714EVB-ZYNQ-1-KIT
XRP7664EVB vs XRP7714EVB-ZYNQ-1
XRP7664EVB vs XRP7714EVB-DEMO-2P-KIT
XRP7664EVB vs XRP7714EVB
XRP7664EVB vs XRP7708EVB
XRP7664EVB vs XRP7675EVB
XRP7664EVB vs XRP7674EVB
XRP7664EVB vs XRP7659EVB
XRP7664EVB vs XRP7657EVB
XRP7664EVB vs XRP6670EVB
XRP7664EVB vs XRP6668EVB
XRP7664EVB vs XRP6658EVB
XRP7664EVB vs XRP6657EVB
XRP7664EVB vs XRP6142EVB
XRP7664EVB vs XRP6141EVB
XRP7664EVB vs XRP7740EVB-HC
XRP7664EVB vs XRP7725EVB-DEMO-2
XRP7664EVB vs XRP7725EVB-DEMO-1-KIT
XRP7664EVB vs XRP7724EVB-DEMO-2
XRP7664EVB vs XRP7720ILB-DEV-F
XRP7664EVB vs XRP7720EVB-DEMO-1-KIT
XRP7664EVB vs XRP7720EVB-DEMO-1
XRP7664EVB vs XRP7714EVB-DEMO-3KIT
XRP7664EVB vs XRP7714EVB-DEMO-3
XRP7664EVB vs XRP7713EVB-DEMO-1-KIT
XRP7664EVB vs XRP7713EVB-DEMO-1
XRP7664EVB vs XRP7713EVB
XRP7664EVB vs XRP7704EVB
XRP7664EVB vs XRP7662EVB
XRP7664EVB vs XRP6124HVEVB
XRP7664EVB vs XRP6124EVB
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.