EVB_RT4533AGJ6
EVB_RT4533AGJ6
Active
Description:  EVAL MODULE FOR RT4533AGJ6
Manufacturer:  Richtek
History Price: Active
In Stock: 45200
EVB_RT4533AGJ6 Specification
Specification
Part No
EVB_RT4533AGJ6
Category
LED Driver Evaluation Boards
Manufacturer
Richtek
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
1, Non-Isolated
Voltage - Output
36.5V
Features
Dimmable
Voltage - Input
2.5V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
RT4533A
EVB_RT4533AGJ6 PDF Datasheet
EVB_RT4533AGJ6 Related Parts
EVB_RT4531WSC
EVB_RT4531WSC
Richtek
EVAL MODULE FOR RT4531WSC
EVB_RT7306+RFID
EVB_RT7306+RFID
Richtek
EVAL MODULE FOR RT7306+RFID
EVB_RT8494GS
EVB_RT8494GS
Richtek
EVAL MODULE FOR RT8494GS
EVB_RT8497GS
EVB_RT8497GS
Richtek
EVAL MODULE FOR RT8497GS
EVB_RT8498GE
EVB_RT8498GE
Richtek
EVAL MODULE FOR RT8498GE
EVB_RT8555WSC
EVB_RT8555WSC
Richtek
EVAL MODULE FOR RT8555WSC
EVB_RT4532WSC
EVB_RT4532WSC
Richtek
EVAL MODULE FOR RT4532WSC
EVB_RT4539WSC
EVB_RT4539WSC
Richtek
EVALUATION BOARD FOR RT4539WSC
EVB_RT4832AWSC
EVB_RT4832AWSC
Richtek
EVAL MODULE FOR RT4832AWSC
EVB_RT7302GS
EVB_RT7302GS
Richtek
EVAL MODULE FOR RT7302GS
EVB_RT7304GE_03
EVB_RT7304GE_03
Richtek
EVAL MODULE FOR RT7304GE
EVB_RT7306GS
EVB_RT7306GS
Richtek
EVAL MODULE FOR RT7306GS
EVB_RT4533AGJ6 Compare Parts
  • EVB_RT4533AGJ6 vs EVB_RT8498GE
  • EVB_RT4533AGJ6 vs EVB_RT8497GS
  • EVB_RT4533AGJ6 vs EVB_RT8494GS
  • EVB_RT4533AGJ6 vs EVB_RT7306+RFID
  • EVB_RT4533AGJ6 vs EVB_RT4531WSC
  • EVB_RT4533AGJ6 vs EVB_RT8497AGS
  • EVB_RT4533AGJ6 vs EVB_RT7310GE_03
  • EVB_RT4533AGJ6 vs EVB_RT7310GE_02
  • EVB_RT4533AGJ6 vs EVB_RT7310GE_01
  • EVB_RT4533AGJ6 vs EVB_RT7306GS
  • EVB_RT4533AGJ6 vs EVB_RT7304GE_03
  • EVB_RT4533AGJ6 vs EVB_RT7302GS
  • EVB_RT4533AGJ6 vs EVB_RT4832AWSC
  • EVB_RT4533AGJ6 vs EVB_RT4539WSC
  • EVB_RT4533AGJ6 vs EVB_RT4532WSC
  • EVB_RT4533AGJ6 vs EVB81118-A1
  • EVB_RT4533AGJ6 vs EVB81117-B1
  • EVB_RT4533AGJ6 vs EVB81117-A1
  • EVB_RT4533AGJ6 vs EVB81116-A3
  • EVB_RT4533AGJ6 vs EVB81116-A2
  • EVB_RT4533AGJ6 vs EVB81116-A1
  • EVB_RT4533AGJ6 vs EVB81113-A2
  • EVB_RT4533AGJ6 vs EVB81113-A1
  • EVB_RT4533AGJ6 vs EVB81112-A1
  • EVB_RT4533AGJ6 vs EVB10803_03
  • EVB_RT4533AGJ6 vs EVB10803_01
  • EVB_RT4533AGJ6 vs EVB81130-B1
  • EVB_RT4533AGJ6 vs EVB81130-A1
  • EVB_RT4533AGJ6 vs EVB81115-A2
  • EVB_RT4533AGJ6 vs EVB81115-A1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…