☰
ADM00735
ADM00735
Active
Description:  MCP37X10-200 12-BIT SINGLE CH EV
Manufacturer:  Microchip Technology
Datasheet:   ADM00735 Datasheet
History Price: $516.11
In Stock: 37100
ADM00735 Specification
Specification
Part No
ADM00735
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
200M
Data Interface
LVDS - Parallel
Input Range
1.8Vpp
Power (Typ) @ Conditions
337mW @ 200MSPS
Utilized IC / Part
MCP37D10-200
Supplied Contents
Board(s)
ADM00735 PDF Datasheet
ADM00735 Related Parts
ADM00505
ADM00505
Microchip Technology
BOARD EVAL ADC MCP37XXX
ADM00619
ADM00619
Microchip Technology
BOARD EVAL ADC MCP37XXX VTLA
ADM00700
ADM00700
Microchip Technology
MCP37X3X-200 16-BIT EVAL BOARD
ADM00707
ADM00707
Microchip Technology
MCP37X1X-200 12-BIT EVALUATION B
ADM00873
ADM00873
Microchip Technology
MCP331X1D-XX EVALUATION BOARD
ADM01097
ADM01097
Microchip Technology
MCP3564 4-CH ADC EVALUATION BOAR
ADM00735 Compare Parts
  • ADM00735 vs ADM00873
  • ADM00735 vs ADM00707
  • ADM00735 vs ADM00700
  • ADM00735 vs ADM00619
  • ADM00735 vs ADM00505
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.