☰
ADM01097
ADM01097
Active
Description:  MCP3564 4-CH ADC EVALUATION BOAR
Manufacturer:  Microchip Technology
Datasheet:   ADM01097 Datasheet
History Price: $223.2
In Stock: 8260
ADM01097 Specification
Specification
Part No
ADM01097
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
24
Sampling Rate (Per Second)
153.6k
Data Interface
Serial, SPI
Input Range
盫REF/gain
Power (Typ) @ Conditions
-
Utilized IC / Part
MCP3564
Supplied Contents
Board(s)
ADM01097 PDF Datasheet
ADM01097 Related Parts
ADM00505
ADM00505
Microchip Technology
BOARD EVAL ADC MCP37XXX
ADM00619
ADM00619
Microchip Technology
BOARD EVAL ADC MCP37XXX VTLA
ADM00700
ADM00700
Microchip Technology
MCP37X3X-200 16-BIT EVAL BOARD
ADM00707
ADM00707
Microchip Technology
MCP37X1X-200 12-BIT EVALUATION B
ADM00873
ADM00873
Microchip Technology
MCP331X1D-XX EVALUATION BOARD
ADM00735
ADM00735
Microchip Technology
MCP37X10-200 12-BIT SINGLE CH EV
ADM01097 Compare Parts
  • ADM01097 vs ADM00707
  • ADM01097 vs ADM00700
  • ADM01097 vs ADM00619
  • ADM01097 vs ADM00505
  • ADM01097 vs ADM00735
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!