☰
AT88CK109-SSH-XPRO
AT88CK109-SSH-XPRO
Obsolete
Description:  BOARD KIT CRYPTO W/2 SOIC SKTS
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 6000
AT88CK109-SSH-XPRO Specification
Specification
Part No
AT88CK109-SSH-XPRO
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
CryptoAuthentication?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Anti Tamper and Security
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
ATAES132, ATECC108, ATSHA204
Primary Attributes
-
Supplied Contents
Board(s), Cable(s)
AT88CK109-SSH-XPRO Related Parts
AT88CK101SK-MAH-XPRO
AT88CK101SK-MAH-XPRO
Microchip Technology
CRYPTO STARTER KIT UDFN
AT88CK101SK-RBH
AT88CK101SK-RBH
Microchip Technology
CRYPTO STARTER KIT CONTACT
AT88CK101SK-SSH-XPRO
AT88CK101SK-SSH-XPRO
Microchip Technology
CRYPTO STARTER KIT SOIC
AT88CK101SK-TSU-XPRO
AT88CK101SK-TSU-XPRO
Microchip Technology
CRYPTO STARTER KIT SOT23
AT88CK101STK3
AT88CK101STK3
Microchip Technology
KIT JAVAN JR AT88CK101
AT88CK101STK8
AT88CK101STK8
Microchip Technology
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK101STK8-PROMO
AT88CK101STK8-PROMO
Atmel
BOARD KIT CRYPTO W/SOIC&MICRO
AT88CK454BLACK
AT88CK454BLACK
Microchip Technology
KIT DEMO USB CRYPTO FOR ATSHA204
AT88CK490
AT88CK490
Microchip Technology
EVAL KIT CRYPTO
AT88CK590
AT88CK590
Microchip Technology
KIT EVAL CRYPTO AUTHENTIC ECC508
AT88CKECC-AWS-XSTK
AT88CKECC-AWS-XSTK
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT88CKECC-AWS-XSTK-B
AT88CKECC-AWS-XSTK-B
Microchip Technology
AWS ZEROTOUCHSECURE PROVISIONING
AT88CK109-SSH-XPRO Compare Parts
  • AT88CK109-SSH-XPRO vs AT89STK-09
  • AT88CK109-SSH-XPRO vs AT89RFD-06
  • AT88CK109-SSH-XPRO vs AT89RFD-05
  • AT88CK109-SSH-XPRO vs AT89RFD-02
  • AT88CK109-SSH-XPRO vs AT89DVK-04
  • AT88CK109-SSH-XPRO vs AT88SC-SDK1
  • AT88CK109-SSH-XPRO vs AT88SC-DK1
  • AT88CK109-SSH-XPRO vs AT88CKECCSIGNER
  • AT88CK109-SSH-XPRO vs AT88CKECCROOT
  • AT88CK109-SSH-XPRO vs AT88CKECCPROVISION
  • AT88CK109-SSH-XPRO vs AT88CKECC-AWS-XSTK-B
  • AT88CK109-SSH-XPRO vs AT88CKECC-AWS-XSTK
  • AT88CK109-SSH-XPRO vs AT88CK590
  • AT88CK109-SSH-XPRO vs AT88CK490
  • AT88CK109-SSH-XPRO vs AT88CK454BLACK
  • AT88CK109-SSH-XPRO vs AT88CK101STK8-PROMO
  • AT88CK109-SSH-XPRO vs AT88CK101STK8
  • AT88CK109-SSH-XPRO vs AT88CK101STK3
  • AT88CK109-SSH-XPRO vs AT88CK101SK-TSU-XPRO
  • AT88CK109-SSH-XPRO vs AT88CK101SK-SSH-XPRO
  • AT88CK109-SSH-XPRO vs AT88CK101SK-RBH
  • AT88CK109-SSH-XPRO vs AT88CK101SK-MAH-XPRO
  • AT88CK109-SSH-XPRO vs AT89STK-07
  • AT88CK109-SSH-XPRO vs AT89RFD-08
  • AT88CK109-SSH-XPRO vs AT89RFD-01
  • AT88CK109-SSH-XPRO vs AT89EVK-01
  • AT88CK109-SSH-XPRO vs AT89DVK-05
  • AT88CK109-SSH-XPRO vs AT88SCRF-ADK1
  • AT88CK109-SSH-XPRO vs AT88SC-ADK1
  • AT88CK109-SSH-XPRO vs AT88SC25616CSDT
  • AT88CK109-SSH-XPRO vs AT88SC25616C-DK
  • AT88CK109-SSH-XPRO vs AT88SA-ADK1
  • AT88CK109-SSH-XPRO vs AT88CK460WHITE
  • AT88CK109-SSH-XPRO vs AT88CK440RED
  • AT88CK109-SSH-XPRO vs AT88CK427GREEN
  • AT88CK109-SSH-XPRO vs AT88CK109-TSU-XPRO
  • AT88CK109-SSH-XPRO vs AT88CK109STK8
  • AT88CK109-SSH-XPRO vs AT88CK109STK3
  • AT88CK109-SSH-XPRO vs AT88CK109-MAH-XPRO
  • AT88CK109-SSH-XPRO vs AT88CK101STK3-PROMO
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller