☰
ATAVRSB201
ATAVRSB201
Obsolete
Description:  KIT REF FOR AVR SMART BATTERY
Manufacturer:  Microchip Technology
Datasheet:   ATAVRSB201 Datasheet
History Price: Obsolete
In Stock: 18880
ATAVRSB201 Specification
Specification
Part No
ATAVRSB201
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
AVR?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
ATmega16HVA
Primary Attributes
1 ~ 4 Cells- Li-Ion, 8.4V, 880mA
Supplied Contents
Board(s)
ATAVRSB201 PDF Datasheet
ATAVRSB201 Related Parts
ATA6560-EK
ATA6560-EK
Microchip Technology
EVAL BOARD FOR ATA6560
ATA6612-EK
ATA6612-EK
Microchip Technology
BOARD DEMO LIN-MCM FOR ATA6612
ATA6613-EK
ATA6613-EK
Microchip Technology
BOARD DEMO LIN-MCM FOR ATA6613
ATA6614-EK
ATA6614-EK
Microchip Technology
EVALUATION KIT FOR ATA6614
ATA6616-EK
ATA6616-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6616
ATA6617-EK
ATA6617-EK
Microchip Technology
BOARD DEV LIN-MCM ATA6617
ATA6622-EK
ATA6622-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6622
ATA6623-EK
ATA6623-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6623
ATA6624-EK
ATA6624-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6624
ATA6625-EK
ATA6625-EK
Microchip Technology
BOARD DEMO LIN SBC FOR ATA6625
ATA6628-EK
ATA6628-EK
Microchip Technology
BOARD DEV LIN SBC ATA6628
ATA6629-EK
ATA6629-EK
Microchip Technology
BOARD DEV LIN SBC ATA6629
ATAVRSB201 Compare Parts
  • ATAVRSB201 vs ATAVRSB202
  • ATAVRSB201 vs ATAVRSB200
  • ATAVRSB201 vs ATAVRPARROT
  • ATAVRSB201 vs ATAVRMC323
  • ATAVRSB201 vs ATAVRMC321
  • ATAVRSB201 vs ATAVRMC320
  • ATAVRSB201 vs ATAVRMC310
  • ATAVRSB201 vs ATAVRMC303
  • ATAVRSB201 vs ATAVRMC301
  • ATAVRSB201 vs ATAVRMC300
  • ATAVRSB201 vs ATAVRMC200
  • ATAVRSB201 vs ATAVRMC100
  • ATAVRSB201 vs ATAVRFBKIT
  • ATAVRSB201 vs ATAVRDB101
  • ATAVRSB201 vs ATAVRBC100
  • ATAVRSB201 vs ATAVRAUTOEK2
  • ATAVRSB201 vs ATAK43001-V1
  • ATAVRSB201 vs ATAK42001-V1
  • ATAVRSB201 vs ATAK42001-V1
  • ATAVRSB201 vs ATAFERO-MOD2-XPRO
  • ATAVRSB201 vs ATAB6819
  • ATAVRSB201 vs ATAB6818
  • ATAVRSB201 vs ATAB6817
  • ATAVRSB201 vs ATAB6816
  • ATAVRSB201 vs ATAB663454A-V1.2
  • ATAVRSB201 vs ATAB663431A-V1.2
  • ATAVRSB201 vs ATAB663254A-V1.2
  • ATAVRSB201 vs ATAB663231A-V1.2
  • ATAVRSB201 vs ATAB663211A-V1.2
  • ATAVRSB201 vs ATAB663203A-V1.2
  • ATAVRSB201 vs ATA6870-DK11
  • ATAVRSB201 vs ATA6870-DK10
  • ATAVRSB201 vs ATA6870-DK
  • ATAVRSB201 vs ATA6844-DK
  • ATAVRSB201 vs ATA6832-DK
  • ATAVRSB201 vs ATA6824-DK
  • ATAVRSB201 vs ATA6823-DK
  • ATAVRSB201 vs ATA6670-EK
  • ATAVRSB201 vs ATA6663-EK
  • ATAVRSB201 vs ATA6631-EK
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality