☰
ATAVRSBIN2
ATAVRSBIN2
Obsolete
Description:  INERTIAL TWO SENSOR BOARD
Manufacturer:  Microchip Technology
Datasheet:   ATAVRSBIN2 Datasheet
History Price: Obsolete
In Stock: 19980
ATAVRSBIN2 Specification
Specification
Part No
ATAVRSBIN2
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
Sensors Xplained
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Electronic Compass, Temperature
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
3.3V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
HMC5883L, IMU-3000, KXTF9-1026
ATAVRSBIN2 PDF Datasheet
ATAVRSBIN2 Related Parts
ATAVRQTOUCHX
ATAVRQTOUCHX
Microchip Technology
BOARD EVAL CAPACITIVE TOUCH
ATAVRSBIN1
ATAVRSBIN1
Microchip Technology
INERTIAL ONE SENSOR BOARD
ATAVRSBLP1
ATAVRSBLP1
Microchip Technology
EVAL BOARD SFH4059 SFH7770
ATAVRSBPR1
ATAVRSBPR1
Microchip Technology
BAROMETRIC PRESSURE ONE SNSR BRD
ATAVRTEMPSENSORX
ATAVRTEMPSENSORX
Microchip Technology
KIT DEV PLATFORM XPLAIN SERIES
ATAVRTS2080A
ATAVRTS2080A
Microchip Technology
KIT QTOUCH W/SW ATMEGA88
ATAVRTS2080B
ATAVRTS2080B
Microchip Technology
EVAL BOARD FOR ATTINY88 QTOUCH
ATAVRSBLP1
ATAVRSBLP1
Atmel
EVAL BOARD SFH4059 SFH7770
ATAVRTS2080B
ATAVRTS2080B
Atmel
EVAL BOARD FOR ATTINY88 QTOUCH
ATAVRSBIN2 Compare Parts
  • ATAVRSBIN2 vs ATAVRTS2080A
  • ATAVRSBIN2 vs ATAVRTEMPSENSORX
  • ATAVRSBIN2 vs ATAVRSBPR1
  • ATAVRSBIN2 vs ATAVRSBLP1
  • ATAVRSBIN2 vs ATAVRSBIN1
  • ATAVRSBIN2 vs ATAVRQTOUCHX
  • ATAVRSBIN2 vs ATAVRTS2080B
  • ATAVRSBIN2 vs ATAVRSBLP1
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.