Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology ATAVRTS2080A
ATAVRTS2080A
Obsolete
Sensor Evaluation Boards
Description:
KIT QTOUCH W/SW ATMEGA88
Manufacturer:
Microchip Technology
Datasheet:
ATAVRTS2080A Datasheet
History Price: Obsolete
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATAVRTS2080A Specification
Specification
Part No
ATAVRTS2080A
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
QTouch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
1 Rotor, 1 Slider, and 2 Buttons/Keys
Interface
Application Programming Interface (API)
Sensitivity
-
Voltage - Supply
1.8V ~ 5.5V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
ATmega88
ATAVRTS2080A PDF Datasheet
ATAVRTS2080A Datasheet
Click and Download: ATAVRTS2080A Datasheet
ATAVRTS2080A Related Parts
ATAVRQTOUCHX
Microchip Technology
BOARD EVAL CAPACITIVE TOUCH
ATAVRSBIN1
Microchip Technology
INERTIAL ONE SENSOR BOARD
ATAVRSBIN2
Microchip Technology
INERTIAL TWO SENSOR BOARD
ATAVRSBLP1
Microchip Technology
EVAL BOARD SFH4059 SFH7770
ATAVRSBPR1
Microchip Technology
BAROMETRIC PRESSURE ONE SNSR BRD
ATAVRTEMPSENSORX
Microchip Technology
KIT DEV PLATFORM XPLAIN SERIES
ATAVRTS2080B
Microchip Technology
EVAL BOARD FOR ATTINY88 QTOUCH
ATAVRSBIN2
Atmel
INERTIAL TWO SENSOR BOARD
ATAVRSBLP1
Atmel
EVAL BOARD SFH4059 SFH7770
ATAVRTS2080B
Atmel
EVAL BOARD FOR ATTINY88 QTOUCH
ATAVRTS2080A Compare Parts
ATAVRTS2080A vs ATAVRTEMPSENSORX
ATAVRTS2080A vs ATAVRSBPR1
ATAVRTS2080A vs ATAVRSBLP1
ATAVRTS2080A vs ATAVRSBIN2
ATAVRTS2080A vs ATAVRSBIN1
ATAVRTS2080A vs ATAVRQTOUCHX
ATAVRTS2080A vs ATAVRTS2080B
ATAVRTS2080A vs ATAVRSBLP1
ATAVRTS2080A vs ATAVRSBIN2
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.