☰
ATMXT143E-XPLD
ATMXT143E-XPLD
Active
Description:  EVAL BOARD MAXTOUCH ATMXT143E
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 12560
ATMXT143E-XPLD Specification
Specification
Part No
ATMXT143E-XPLD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
Xplained
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Touch Screen Controller
Embedded
-
Utilized IC / Part
ATmXT143E
Primary Attributes
-
Supplied Contents
Board(s)
ATMXT143E-XPLD PDF Datasheet
ATMXT143E-XPLD Related Parts
ATM90E2X-DB
ATM90E2X-DB
Microchip Technology
ATM90E2X DEMO BOARD
ATM90E32AS-DB
ATM90E32AS-DB
Microchip Technology
ATM90E32AS DEMO BOARD
ATM90E36A-DB
ATM90E36A-DB
Microchip Technology
ATM90E36A DEMO BOARD
ATMXT1067TDAT-SPI-PCB
ATMXT1067TDAT-SPI-PCB
Microchip Technology
ATMXT1067 DEVELOPMENT BOARD
ATMXT1189TDAT-I2C-PCB
ATMXT1189TDAT-I2C-PCB
Microchip Technology
ATMXT1189DEVELOPMENT BOARD
ATMXT1189TDAT-SPI-PCB
ATMXT1189TDAT-SPI-PCB
Microchip Technology
ATMXT1189 DEVELOPMENT BOARD
ATMXT144U-DEV-PCB
ATMXT144U-DEV-PCB
Microchip Technology
ATMXT144U-DEV-PCB
ATMXT1665TDAT-I2C-PCB
ATMXT1665TDAT-I2C-PCB
Microchip Technology
ATMXT1665 I2C DEVELOPMENT BOARD
ATMXT1665TDAT-SPI-PCB
ATMXT1665TDAT-SPI-PCB
Microchip Technology
ATMXT1665 SPI DEVELOPMENT BOARD
ATMXT225TDAT-I2C-PCB
ATMXT225TDAT-I2C-PCB
Microchip Technology
DEVELOPMENT PCB
ATMXT2912TDAT-SPI-PCB
ATMXT2912TDAT-SPI-PCB
Microchip Technology
ATMXT2912TDAT-SPI-PCB DEV PCB
ATMXT2952T2-DEV-PCB
ATMXT2952T2-DEV-PCB
Microchip Technology
ATMXT2952T2-DEV-PCB
ATMXT143E-XPLD Compare Parts
  • ATMXT143E-XPLD vs ATMXT449TDAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT2952TD-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT2952T2-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT2912TDAT-SPI-PCB
  • ATMXT143E-XPLD vs ATMXT225TDAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT1665TDAT-SPI-PCB
  • ATMXT143E-XPLD vs ATMXT1665TDAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT144U-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT1189TDAT-SPI-PCB
  • ATMXT143E-XPLD vs ATMXT1189TDAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT1067TDAT-SPI-PCB
  • ATMXT143E-XPLD vs ATM90E36A-DB
  • ATMXT143E-XPLD vs ATM90E32AS-DB
  • ATMXT143E-XPLD vs ATM90E2X-DB
  • ATMXT143E-XPLD vs ATMXT874U-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT799TAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT641T-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT641TAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT640U-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT640T-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT449TAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT337T-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT336U-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT336S-M-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT2954T2-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT2952T-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT225TAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT1668T2-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT1667T2-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT1665TAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT1664T3-DEV-PCB
  • ATMXT143E-XPLD vs ATMXT1189TAT-I2C-PCB
  • ATMXT143E-XPLD vs ATMXT1066T2-DEV-PCB
  • ATMXT143E-XPLD vs ATM90E36A-RD
  • ATMXT143E-XPLD vs ATM90E32AS-RD
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!