☰
DM320006-C
DM320006-C
Obsolete
Description:  PIC32MZ CONNECTIVITY EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   DM320006-C Datasheet
History Price: Obsolete
In Stock: 37920
DM320006-C Specification
Specification
Part No
DM320006-C
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? M4K?
Platform
PIC32MZ Connectivity
Utilized IC / Part
PIC32MZ
Mounting Type
Fixed
Contents
Board(s), Cable(s)
DM320006-C PDF Datasheet
DM320006-C Related Parts
DM300014
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320006-C Compare Parts
  • DM320006-C vs DM330030
  • DM320006-C vs DM330028-2
  • DM320006-C vs DM330028
  • DM320006-C vs DM330027
  • DM320006-C vs DM330026
  • DM320006-C vs DM330013-2
  • DM320006-C vs DM330013
  • DM320006-C vs DM330012
  • DM320006-C vs DM330011
  • DM320006-C vs DM320210
  • DM320006-C vs DM320209
  • DM320006-C vs DM320204
  • DM320006-C vs DM320198
  • DM320006-C vs DM320119
  • DM320006-C vs DM320115
  • DM320006-C vs DM320114
  • DM320006-C vs DM320113
  • DM320006-C vs DM320108-BNDL
  • DM320006-C vs DM320107
  • DM320006-C vs DM320106
  • DM320006-C vs DM320105
  • DM320006-C vs DM320104-BNDL
  • DM320006-C vs DM320104
  • DM320006-C vs DM320103
  • DM320006-C vs DM320101
  • DM320006-C vs DM320100
  • DM320006-C vs DM320013
  • DM320006-C vs DM320010-C
  • DM320006-C vs DM320010
  • DM320006-C vs DM320008-C
  • DM320006-C vs DM320008
  • DM320006-C vs DM320007-C
  • DM320006-C vs DM320007
  • DM320006-C vs DM320006
  • DM320006-C vs DM320004-2
  • DM320006-C vs DM320004
  • DM320006-C vs DM320003-3
  • DM320006-C vs DM320003-2
  • DM320006-C vs DM320003
  • DM320006-C vs DM320001
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you