Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology DM320107
DM320107
Active
Embedded MCU, DSP Evaluation Boards
Description:
PIC32MM USB CURIOSITY EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
DM320107 Datasheet
History Price: $45.14
In Stock: 34980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM320107 Specification
Specification
Part No
DM320107
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
MIPS32? microAptiv?
Platform
PIC32MM USB Curiosity
Utilized IC / Part
PIC32MM0256GPM064
Mounting Type
Fixed
Contents
Board(s)
DM320107 PDF Datasheet
DM320107 Datasheet
Click and Download: DM320107 Datasheet
DM320107 Related Parts
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320107 Compare Parts
DM320107 vs DM330030
DM320107 vs DM330028-2
DM320107 vs DM330028
DM320107 vs DM330027
DM320107 vs DM330026
DM320107 vs DM330013-2
DM320107 vs DM330013
DM320107 vs DM330012
DM320107 vs DM330011
DM320107 vs DM320210
DM320107 vs DM320209
DM320107 vs DM320204
DM320107 vs DM320198
DM320107 vs DM320119
DM320107 vs DM320115
DM320107 vs DM320114
DM320107 vs DM320113
DM320107 vs DM320108-BNDL
DM320107 vs DM320106
DM320107 vs DM320105
DM320107 vs DM320104-BNDL
DM320107 vs DM320104
DM320107 vs DM320103
DM320107 vs DM320101
DM320107 vs DM320100
DM320107 vs DM320013
DM320107 vs DM320010-C
DM320107 vs DM320010
DM320107 vs DM320008-C
DM320107 vs DM320008
DM320107 vs DM320007-C
DM320107 vs DM320007
DM320107 vs DM320006-C
DM320107 vs DM320006
DM320107 vs DM320004-2
DM320107 vs DM320004
DM320107 vs DM320003-3
DM320107 vs DM320003-2
DM320107 vs DM320003
DM320107 vs DM320001
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you