☰
DM320112
DM320112
Obsolete
Description:  DEMO BOARD
Manufacturer:  Microchip Technology
Datasheet:   DM320112 Datasheet
History Price: Obsolete
In Stock: 45240
DM320112 Specification
Specification
Part No
DM320112
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
-
Embedded
-
Utilized IC / Part
DM320112
Primary Attributes
-
Supplied Contents
Board(s)
DM320112 Related Parts
DM300004-1
DM300004-1
Microchip Technology
BOARD DEMO DSPICDEM.NET 1
DM300004-2
DM300004-2
Microchip Technology
BOARD DEMO DSPICDEM.NET 2
DM320011
DM320011
Microchip Technology
BOARD AUDIO DEV FOR PIC32
DM320014
DM320014
Microchip Technology
BOARD DIGITAL AUDIO USB PIC32
DM320109
DM320109
Microchip Technology
CRYPTO AUTHENTICATION SOIC XPRO
DM320118
DM320118
Microchip Technology
CRYPTOAUTH TRUST PLATFORM KIT
DM330015
DM330015
Microchip Technology
KIT STARTER MOTR CTRL DSPIC33E
DM330016
DM330016
Microchip Technology
BOARD AUDIO DEV DSPIC33E
DM330018
DM330018
Microchip Technology
STARTER KIT DSPIC33EV 5V CAN-LIN
DM330021
DM330021
Microchip Technology
KIT DEMO DSPIC33 MCLV
DM330021-2
DM330021-2
Microchip Technology
BOARD DEV DSPICDEM MCLV-2
DM330022
DM330022
Microchip Technology
BOARD DEV DSPICDEM MCSM
DM320112 Compare Parts
  • DM320112 vs DM330023-3
  • DM320112 vs DM330023-2
  • DM320112 vs DM330023
  • DM320112 vs DM330022-1
  • DM320112 vs DM330022
  • DM320112 vs DM330021-2
  • DM320112 vs DM330021
  • DM320112 vs DM330018
  • DM320112 vs DM330016
  • DM320112 vs DM330015
  • DM320112 vs DM320118
  • DM320112 vs DM320109
  • DM320112 vs DM320014
  • DM320112 vs DM320011
  • DM320112 vs DM300004-2
  • DM320112 vs DM300004-1
  • DM320112 vs DM339012-1
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description