DM320198
DM320198
Active
Description:  ATSAME70 MOTOR CONTROL MCU CARD
Manufacturer:  Microchip Technology
Datasheet:   DM320198 Datasheet
History Price: $77.4
In Stock: 16800
DM320198 Specification
Specification
Part No
DM320198
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM E
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M7
Platform
ATSAME70 Motor Control MCU Card
Utilized IC / Part
ATSAME70
Mounting Type
Fixed
Contents
Board(s)
DM320198 PDF Datasheet
DM320198 Related Parts
DM300014
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320198 Compare Parts
  • DM320198 vs DM330030
  • DM320198 vs DM330028-2
  • DM320198 vs DM330028
  • DM320198 vs DM330027
  • DM320198 vs DM330026
  • DM320198 vs DM330013-2
  • DM320198 vs DM330013
  • DM320198 vs DM330012
  • DM320198 vs DM330011
  • DM320198 vs DM320210
  • DM320198 vs DM320209
  • DM320198 vs DM320204
  • DM320198 vs DM320119
  • DM320198 vs DM320115
  • DM320198 vs DM320114
  • DM320198 vs DM320113
  • DM320198 vs DM320108-BNDL
  • DM320198 vs DM320107
  • DM320198 vs DM320106
  • DM320198 vs DM320105
  • DM320198 vs DM320104-BNDL
  • DM320198 vs DM320104
  • DM320198 vs DM320103
  • DM320198 vs DM320101
  • DM320198 vs DM320100
  • DM320198 vs DM320013
  • DM320198 vs DM320010-C
  • DM320198 vs DM320010
  • DM320198 vs DM320008-C
  • DM320198 vs DM320008
  • DM320198 vs DM320007-C
  • DM320198 vs DM320007
  • DM320198 vs DM320006-C
  • DM320198 vs DM320006
  • DM320198 vs DM320004-2
  • DM320198 vs DM320004
  • DM320198 vs DM320003-3
  • DM320198 vs DM320003-2
  • DM320198 vs DM320003
  • DM320198 vs DM320001
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.