☰
DM320210
DM320210
Active
Description:  SAME54 CURIOSITY ULTRA EVALUATIO
Manufacturer:  Microchip Technology
Datasheet:   DM320210 Datasheet
History Price: $270.95
In Stock: 33240
DM320210 Specification
Specification
Part No
DM320210
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
SAM E
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4F
Platform
Curiosity
Utilized IC / Part
ATSAME54
Mounting Type
Fixed
Contents
Board(s)
DM320210 PDF Datasheet
DM320210 Related Parts
DM300014
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM320210 Compare Parts
  • DM320210 vs DM330030
  • DM320210 vs DM330028-2
  • DM320210 vs DM330028
  • DM320210 vs DM330027
  • DM320210 vs DM330026
  • DM320210 vs DM330013-2
  • DM320210 vs DM330013
  • DM320210 vs DM330012
  • DM320210 vs DM330011
  • DM320210 vs DM320209
  • DM320210 vs DM320204
  • DM320210 vs DM320198
  • DM320210 vs DM320119
  • DM320210 vs DM320115
  • DM320210 vs DM320114
  • DM320210 vs DM320113
  • DM320210 vs DM320108-BNDL
  • DM320210 vs DM320107
  • DM320210 vs DM320106
  • DM320210 vs DM320105
  • DM320210 vs DM320104-BNDL
  • DM320210 vs DM320104
  • DM320210 vs DM320103
  • DM320210 vs DM320101
  • DM320210 vs DM320100
  • DM320210 vs DM320013
  • DM320210 vs DM320010-C
  • DM320210 vs DM320010
  • DM320210 vs DM320008-C
  • DM320210 vs DM320008
  • DM320210 vs DM320007-C
  • DM320210 vs DM320007
  • DM320210 vs DM320006-C
  • DM320210 vs DM320006
  • DM320210 vs DM320004-2
  • DM320210 vs DM320004
  • DM320210 vs DM320003-3
  • DM320210 vs DM320003-2
  • DM320210 vs DM320003
  • DM320210 vs DM320001
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you