Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Microchip Technology DM330026
DM330026
Active
Embedded MCU, DSP Evaluation Boards
Description:
DSPIC33EP128GS808 EVAL BRD
Manufacturer:
Microchip Technology
Datasheet:
DM330026 Datasheet
History Price: $63.2
In Stock: 40040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DM330026 Specification
Specification
Part No
DM330026
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
dsPIC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
-
Platform
-
Utilized IC / Part
dsPIC33EP128GS808
Mounting Type
Fixed
Contents
Board(s)
DM330026 PDF Datasheet
DM330026 Datasheet
Click and Download: DM330026 Datasheet
DM330026 Related Parts
DM300014
Microchip Technology
DSPICDEM 1.1 30F6014 EVAL BRD
DM300017
Microchip Technology
DSPICDEM DSPIC30F2010 EVAL BRD
DM300018
Microchip Technology
DSPICDEM 2 DSPIC30F EVAL BRD
DM300019
Microchip Technology
DSPICDEM 80PIN 30F/33F/24H/24FJ
DM300024
Microchip Technology
DSPICDEM 1.1 PLUS 30F/IC33F/24H
DM300027
Microchip Technology
16-BIT 28-PIN PIC24/DSPIC30F/33F
DM303008
Microchip Technology
KEELOQ 3 PIC16F886 EVAL BRD
DM320001
Microchip Technology
PIC32 STARTER KIT PIC32 EVAL BRD
DM320003
Microchip Technology
PIC32MX USB STARTER BOARD
DM320003-2
Microchip Technology
PIC32 USB STARTER KIT II
DM320003-3
Microchip Technology
PIC32 USB STARTER KIT III
DM320004
Microchip Technology
PIC32 ETHERNET STARTER KIT
DM330026 Compare Parts
DM330026 vs DM330030
DM330026 vs DM330028-2
DM330026 vs DM330028
DM330026 vs DM330027
DM330026 vs DM330013-2
DM330026 vs DM330013
DM330026 vs DM330012
DM330026 vs DM330011
DM330026 vs DM320210
DM330026 vs DM320209
DM330026 vs DM320204
DM330026 vs DM320198
DM330026 vs DM320119
DM330026 vs DM320115
DM330026 vs DM320114
DM330026 vs DM320113
DM330026 vs DM320108-BNDL
DM330026 vs DM320107
DM330026 vs DM320106
DM330026 vs DM320105
DM330026 vs DM320104-BNDL
DM330026 vs DM320104
DM330026 vs DM320103
DM330026 vs DM320101
DM330026 vs DM320100
DM330026 vs DM320013
DM330026 vs DM320010-C
DM330026 vs DM320010
DM330026 vs DM320008-C
DM330026 vs DM320008
DM330026 vs DM320007-C
DM330026 vs DM320007
DM330026 vs DM320006-C
DM330026 vs DM320006
DM330026 vs DM320004-2
DM330026 vs DM320004
DM330026 vs DM320003-3
DM330026 vs DM320003-2
DM330026 vs DM320003
DM330026 vs DM320001
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you