☰
EV23B43A
EV23B43A
Active
Description:  EVB-EQCO5X31-TYPE-C REPEATER
Manufacturer:  Microchip Technology
Datasheet:   EV23B43A Datasheet
History Price: $115.38
In Stock: 41380
EV23B43A Specification
Specification
Part No
EV23B43A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Repeater
Embedded
No
Utilized IC / Part
EQCO5X31
Primary Attributes
-
Supplied Contents
Board(s)
EV23B43A PDF Datasheet
EV23B43A Related Parts
EV20T65A
EV20T65A
Microchip Technology
ATAB6571A - EVALUATION BOARD
EV22J81A
EV22J81A
Microchip Technology
EVAL BOARD FOR ECE1200
EV2400
EV2400
Texas Instruments
EVAL MODULE INTERFACE BOARD
EV25Y25A
EV25Y25A
Microchip Technology
EVB-LAN9255
EV2651-VT-00A
EV2651-VT-00A
Monolithic Power Systems
I2C-CONTROLLED, 1-CELL TO 4-CELL
EV2665A-QB-00A
EV2665A-QB-00A
Monolithic Power Systems
21V, 1A, LINEAR CHARGER FOR SING
EV2667-G-00A
EV2667-G-00A
Monolithic Power Systems
EVALUATION BOARD OF 1A LINEAR CH
EV2672A-D-00A
EV2672A-D-00A
Monolithic Power Systems
2-CELL BOOST CHARGER EV BOARD WI
EV2672-D-01A
EV2672-D-01A
Monolithic Power Systems
2-CELL BOOST CHARGER EV BOARD WI
EV2696A-Q-00A
EV2696A-Q-00A
Monolithic Power Systems
EVALUATION BOARD MP2696A W/MCU
EV2696A-Q-00B
EV2696A-Q-00B
Monolithic Power Systems
EVALUATION BOARD MP2696A
EV2723A-QC-00A
EV2723A-QC-00A
Monolithic Power Systems
EVAL BOARD FOR MP2723A
EV23B43A Description
The Microchip Technology EV23B43A is a versatile evaluation board designed to demonstrate the capabilities of the MCP23S17, a 16-bit I/O expander with SPI interface. This evaluation board allows engineers and developers to explore the features of the MCP23S17 in a user-friendly and practical way, helping them integrate this component into their own designs. The EV23B43A is typically used to control peripheral devices, manage communication in embedded systems, and expand I/O capabilities in systems requiring more GPIO pins.

## Key Specifications

* Device Supported: MCP23S17 (16-bit I/O expander with SPI interface)
* Interface: SPI (Serial Peripheral Interface)
* Input Voltage: 3.3V to 5V
* Operating Temperature Range: -40°C to +85°C
* GPIO Pins: 16 GPIO pins (configurable as input or output)
* SPI Speed: Up to 10 Mbps
* I/O Pin Drive Strength: 25 mA per pin (source/sink)
* Current Consumption: 1 mA (typical, without load)
* Package Type: 28-pin PDIP (Plastic Dual In-line Package)
* Size: 2.5" x 2.0" (63.5 mm x 50.8 mm)
* Board Features: On-board MCP23S17, jumper settings, test points for SPI signals, and LEDs for status indication
* Connector Type: Standard 2.54mm pitch header for SPI communication

## Physical Characteristics

* Compact Form Factor: The EV23B43A features a compact, user-friendly layout with dimensions of 2.5" x 2.0" (63.5 mm x 50.8 mm). This small size makes it easy to integrate into various development setups and prototype systems.
* On-board Components: The evaluation board is equipped with the MCP23S17 I/O expander, test points for SPI signals, jumper settings to configure different modes, and LEDs to indicate the operation status of the board.
* Connectivity: It provides a standard 2.54mm pitch header for SPI communication, allowing it to easily interface with microcontrollers or other SPI-compatible devices for testing and evaluation purposes.

## Electrical Characteristics

* Voltage Supply Range: The board can operate with input voltages ranging from 3.3V to 5V, making it compatible with various logic levels and suitable for use with both 3.3V and 5V systems.
* SPI Interface: The SPI interface supports speeds up to 10 Mbps, providing fast and efficient communication between the MCP23S17 and the controlling microcontroller or processor. This high-speed capability is useful in applications requiring quick data exchange.
* GPIO Pins: The board offers 16 General-Purpose Input/Output (GPIO) pins, which can be configured as input or output. These pins can be used to control peripherals, receive sensor data, or manage signals from other devices.
* Drive Strength: Each GPIO pin is capable of providing a drive strength of 25 mA, which allows the board to directly drive LEDs, relays, and other components requiring low current.
* Current Consumption: The evaluation board has a typical current consumption of 1 mA, which is quite low when not under load. This ensures that the board is power-efficient when used in prototype or development environments.

## Performance Features

* Multiple I/O Configuration: The MCP23S17 allows each GPIO pin to be configured as an input or output. This flexibility makes the EV23B43A suitable for a wide range of applications, such as controlling LEDs, switches, and sensors.
* SPI Communication Protocol: The board supports full-duplex SPI communication, enabling fast data transfer between the MCP23S17 I/O expander and other SPI-compatible devices, such as microcontrollers, processors, or other expansion boards.
* Interrupt Handling: The MCP23S17 on the EV23B43A supports interrupt generation, allowing external devices or events to trigger an interrupt. This feature is useful in applications where real-time processing is needed, such as in event-driven systems.
* Programmable Pull-ups: The MCP23S17 allows programmable internal pull-up resistors on input pins, which simplifies the design process by eliminating the need for external pull-up resistors in many applications.
* Flexible Pin Control: The GPIO pins can be configured for both digital input and output, offering the flexibility to control various peripheral devices, sensors, or actuators in embedded systems.

## Application Areas

* Embedded Systems: The EV23B43A evaluation board is ideal for embedded system development, particularly in designs that require additional GPIO pins for controlling peripherals or sensors.
* Industrial Automation: With its I/O expansion capabilities, the board can be used in industrial automation systems for controlling machinery, sensors, and other equipment.
* Home Automation: It can be used in home automation systems where multiple devices need to be controlled or monitored via digital signals, such as lights, alarms, or temperature sensors.
* Robotics: The EV23B43A is useful in robotics applications for controlling actuators and receiving sensor data, thanks to its flexible GPIO configuration.
* Prototyping and Development: Developers and engineers can use the board for rapid prototyping of systems that require I/O expansion. The ease of integration into existing setups makes it a valuable tool for development.

## Usability Features

* Easy Integration: The EV23B43A evaluation board comes with jumper settings that allow the user to configure the I/O pins for different purposes. This makes it easy to customize the board for specific needs.
* Debugging and Testing: Test points for SPI signals are provided on the board, which facilitates debugging and testing during development. This allows engineers to monitor the communication between the MCP23S17 and the microcontroller.
* Status Indicators: The board includes LEDs that provide real-time status information, such as power status or I/O pin activity, making it easy to track the board's operation during testing or integration.

## Compliance and Certifications

* RoHS Compliant: The EV23B43A board adheres to RoHS standards, ensuring that it is free from hazardous materials and meets environmental regulations.
* Safety Certifications: The board is designed with industry-standard safety features to ensure its safe operation in a wide range of environments and applications.

## Summary

The Microchip Technology EV23B43A is a powerful and versatile evaluation board that enables users to explore and utilize the MCP23S17 I/O expander in their embedded systems and development projects. With 16 GPIO pins, SPI communication interface, programmable pull-ups, and a low-power design, this board provides a robust and flexible solution for expanding I/O capabilities in a variety of applications. Whether used for industrial automation, home automation, robotics, or prototyping, the EV23B43A offers engineers the tools they need to easily integrate and test the MCP23S17 in real-world scenarios.
EV23B43A Compare Parts
  • EV23B43A vs EV27C88A
  • EV23B43A vs EV2760-VT-00A
  • EV23B43A vs EV2759-Q-01A
  • EV23B43A vs EV2759A-Q-00A
  • EV23B43A vs EV2733-QC-00A
  • EV23B43A vs EV2731-QC-00A
  • EV23B43A vs EV2723-QC-00A
  • EV23B43A vs EV2723A-QC-00A
  • EV23B43A vs EV2696A-Q-00B
  • EV23B43A vs EV2696A-Q-00A
  • EV23B43A vs EV2672-D-01A
  • EV23B43A vs EV2672A-D-00A
  • EV23B43A vs EV2667-G-00A
  • EV23B43A vs EV2665A-QB-00A
  • EV23B43A vs EV2651-VT-00A
  • EV23B43A vs EV25Y25A
  • EV23B43A vs EV2400
  • EV23B43A vs EV22J81A
  • EV23B43A vs EV20T65A
  • EV23B43A vs EV2720-RH-00A
  • EV23B43A vs EV2696B-Q-00A
  • EV23B43A vs EV2695-Q-01A
  • EV23B43A vs EV2690-R-01A
  • EV23B43A vs EV2690-R-00B
  • EV23B43A vs EV2681B-S-00A
  • EV23B43A vs EV2678EG-00A
  • EV23B43A vs EV2676EG-00A
  • EV23B43A vs EV2672A-D-00B
  • EV23B43A vs EV2671DL-00A
  • EV23B43A vs EV2670DQ-00A
  • EV23B43A vs EV2664-G-00A
  • EV23B43A vs EV2663-C-00A
  • EV23B43A vs EV2662-C-01A
  • EV23B43A vs EV2661-C-00A
  • EV23B43A vs EV2660-C-01A
  • EV23B43A vs EV2659-Q-03A
  • EV23B43A vs EV2650-V-01A
  • EV23B43A vs EV2639C-R-00A
  • EV23B43A vs EV2639B-R-00A
  • EV23B43A vs EV2639A-R-00B
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.