Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Microchip Technology LXE3302AL002
LXE3302AL002
Active
Sensor Evaluation Boards
Description:
LX3302A LINEAR EVB
Manufacturer:
Microchip Technology
Datasheet:
LXE3302AL002 Datasheet
History Price: $96.78
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LXE3302AL002 Specification
Specification
Part No
LXE3302AL002
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Inductive
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
4.5V ~ 5.6V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LX3302A
LXE3302AL002 PDF Datasheet
LXE3302AL002 Datasheet
Click and Download: LXE3302AL002 Datasheet
LXE3302AL002 Related Parts
LXE3301AR001
Microchip Technology
EVAL BOARD ROTARY LX3301A
LXE3302AR001
Microchip Technology
LX3302A ROTARY EVB
LXE3302ARD001
Microchip Technology
LX3302A 90 DEGREE ROTARY EVB
LXE3301AL003
Microchip Technology
EVAL BOARD LINEAR LX3301A
LXE3302AL013
Microchip Technology
LX3302A 50MM L BD W MIKROBUS
LXE3302AR008
Microchip Technology
LX3302A 120DEG R BD W MIKROBUS
LXE3302AR009
Microchip Technology
LX3302A 360DEG R BD W MIKROBUS
LXE3302AL002 Compare Parts
LXE3302AL002 vs LXE3302AR001
LXE3302AL002 vs LXE3301AR001
LXE3302AL002 vs LXE3302AR009
LXE3302AL002 vs LXE3302AR008
LXE3302AL002 vs LXE3302AL013
LXE3302AL002 vs LXE3301AL003
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you