☰
LXE3302AR009
LXE3302AR009
Active
Description:  LX3302A 360DEG R BD W MIKROBUS
Manufacturer:  Microchip Technology
History Price: $62.44
In Stock: 8320
LXE3302AR009 Specification
Specification
Part No
LXE3302AR009
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Inductive
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
4V ~ 6V
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LX3302A
LXE3302AR009 Related Parts
LXE3301AR001
LXE3301AR001
Microchip Technology
EVAL BOARD ROTARY LX3301A
LXE3302AR001
LXE3302AR001
Microchip Technology
LX3302A ROTARY EVB
LXE3302ARD001
LXE3302ARD001
Microchip Technology
LX3302A 90 DEGREE ROTARY EVB
LXE3301AL003
LXE3301AL003
Microchip Technology
EVAL BOARD LINEAR LX3301A
LXE3302AL002
LXE3302AL002
Microchip Technology
LX3302A LINEAR EVB
LXE3302AL013
LXE3302AL013
Microchip Technology
LX3302A 50MM L BD W MIKROBUS
LXE3302AR008
LXE3302AR008
Microchip Technology
LX3302A 120DEG R BD W MIKROBUS
LXE3302AR009 Compare Parts
  • LXE3302AR009 vs LXE3302AR001
  • LXE3302AR009 vs LXE3301AR001
  • LXE3302AR009 vs LXE3302AR008
  • LXE3302AR009 vs LXE3302AL013
  • LXE3302AR009 vs LXE3302AL002
  • LXE3302AR009 vs LXE3301AL003
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you