MIKROE-950
MIKROE-950
Active
Description:  BOARD ACCY DAC CLICK MIKROBUS
Manufacturer:  MikroElektronika
Datasheet:   MIKROE-950 Datasheet
History Price: $18
In Stock: 25600
MIKROE-950 Specification
Specification
Part No
MIKROE-950
Category
Expansion Boards, Daughter Cards
Manufacturer
MikroElektronika
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
mikroBUS? Click?
Platform
Data Acquisition
Type
Digital to Analog Converter (DAC)
Function
MCP4921-E/SN
Utilized IC / Part
Board(s)
MIKROE-950 PDF Datasheet
MIKROE-950 Related Parts
MIKROE-1032
MIKROE-1032
MikroElektronika
BOARD GPS CLICK UART/I2C
MIKROE-1133
MIKROE-1133
MikroElektronika
BOARD GPS CLICK L10
MIKROE-1135
MIKROE-1135
MikroElektronika
RF TXRX MODULE WIFI TRACE ANT
MIKROE-1154
MIKROE-1154
MikroElektronika
BOARD MIKROBUS SHIELD MIKROMEDIA
MIKROE-1194
MIKROE-1194
MikroElektronika
BOARD ACCEL CLICK
MIKROE-1195
MIKROE-1195
MikroElektronika
BOARD IRDA2 CLICK
MIKROE-1196
MIKROE-1196
MikroElektronika
BOARD OPTO CLICK
MIKROE-1197
MIKROE-1197
MikroElektronika
BOARD THERMO CLICK
MIKROE-1199
MIKROE-1199
MikroElektronika
BOARD FLASH CLICK
MIKROE-1200
MIKROE-1200
MikroElektronika
BOARD EEPROM CLICK
MIKROE-1201
MIKROE-1201
MikroElektronika
BOARD 7SEG CLICK
MIKROE-1203
MIKROE-1203
MikroElektronika
BOARD USB UART CLICK
MIKROE-950 Compare Parts
  • MIKROE-950 vs MIKROE-989
  • MIKROE-950 vs MIKROE-988
  • MIKROE-950 vs MIKROE-987
  • MIKROE-950 vs MIKROE-986
  • MIKROE-950 vs MIKROE-971
  • MIKROE-950 vs MIKROE-958
  • MIKROE-950 vs MIKROE-951
  • MIKROE-950 vs MIKROE-949
  • MIKROE-950 vs MIKROE-948
  • MIKROE-950 vs MIKROE-947
  • MIKROE-950 vs MIKROE-946
  • MIKROE-950 vs MIKROE-945
  • MIKROE-950 vs MIKROE-938
  • MIKROE-950 vs MIKROE-925
  • MIKROE-950 vs MIKROE-924
  • MIKROE-950 vs MIKROE-923
  • MIKROE-950 vs MIKROE-922
  • MIKROE-950 vs MIKROE-782
  • MIKROE-950 vs MIKROE-767
  • MIKROE-950 vs MIKROE-712
  • MIKROE-950 vs MIKROE-5793
  • MIKROE-950 vs MIKROE-5784
  • MIKROE-950 vs MIKROE-5774
  • MIKROE-950 vs MIKROE-5772
  • MIKROE-950 vs MIKROE-5771
  • MIKROE-950 vs MIKROE-5742
  • MIKROE-950 vs MIKROE-5741
  • MIKROE-950 vs MIKROE-5740
  • MIKROE-950 vs MIKROE-574
  • MIKROE-950 vs MIKROE-5739
  • MIKROE-950 vs MIKROE-5736
  • MIKROE-950 vs MIKROE-5735
  • MIKROE-950 vs MIKROE-5734
  • MIKROE-950 vs MIKROE-5725
  • MIKROE-950 vs MIKROE-5724
  • MIKROE-950 vs MIKROE-5690
  • MIKROE-950 vs MIKROE-5684
  • MIKROE-950 vs MIKROE-5683
  • MIKROE-950 vs MIKROE-5682
  • MIKROE-950 vs MIKROE-5656
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…