AG910-07
AG910-07
Obsolete
Description:  KIT EVALUATION GMR SWITCH
Manufacturer:  NVE Corp
Datasheet:   AG910-07 Datasheet
History Price: Obsolete
In Stock: 37200
AG910-07 Specification
Specification
Part No
AG910-07
Category
Sensor Evaluation Boards
Manufacturer
NVE Corp
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Magnetic, GMR (Giant Magnetoresistive)
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s), Accessories
Utilized IC / Part
AD Series Switches
AG910-07 PDF Datasheet
AG910-07 Related Parts
AG903B-07E
AG903B-07E
NVE Corp
AAL024-10E CURRENT SENS EVAL BRD
AG910-07E
AG910-07E
NVE Corp
KIT EVALUATION GMR SWITCH
AG911-07E
AG911-07E
NVE Corp
KIT EVALUATION GMR SWITCH
AG920-07E
AG920-07E
NVE Corp
KIT EVALUATION GT SENSOR
AG921-07E
AG921-07E
NVE Corp
AKL002 GEAR-TOOTH SENSOR DEMO
AG930-07E
AG930-07E
NVE Corp
TMR ANGLE SENSOR EVAL BOARD
AG931-07E
AG931-07E
NVE Corp
AAT003 TMR ANGLE SENSOR EVAL KIT
AG932-07E
AG932-07E
NVE Corp
ADT002 ROTATION SENSOR EVAL KIT
AG933-07E
AG933-07E
NVE Corp
AAT009 TMR ANGLE SENSOR EVAL KIT
AG934-07E
AG934-07E
NVE Corp
ATT101 ANGLE SENSOR EVAL KIT
AG951-07E
AG951-07E
NVE Corp
SM324-10E SMART TMR MAG EVAL KIT
AG952-07E
AG952-07E
NVE Corp
SM124-10E SMART GMR MAG EVAL KIT
AG910-07 Compare Parts
  • AG910-07 vs AG953-07E
  • AG910-07 vs AG952-07E
  • AG910-07 vs AG951-07E
  • AG910-07 vs AG934-07E
  • AG910-07 vs AG933-07E
  • AG910-07 vs AG932-07E
  • AG910-07 vs AG931-07E
  • AG910-07 vs AG930-07E
  • AG910-07 vs AG921-07E
  • AG910-07 vs AG920-07E
  • AG910-07 vs AG911-07E
  • AG910-07 vs AG910-07E
  • AG910-07 vs AG903B-07E
  • AG910-07 vs AG940-07E
  • AG910-07 vs AG920-07
  • AG910-07 vs AG911-07
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK