Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi FEB207
FEB207
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR FAN2103
Manufacturer:
onsemi
Datasheet:
FEB207 Datasheet
History Price: Obsolete
In Stock: 35100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FEB207 Specification
Specification
Part No
FEB207
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
TinyBuck?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V
Current - Output
3A
Voltage - Input
8V ~ 20V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
FAN2103
Power - Output
5.4 W
FEB207 PDF Datasheet
FEB207 Datasheet
Click and Download: FEB207 Datasheet
FEB207 Related Parts
FEB137
onsemi
BOARD EVAL FOR FAN2001/FAN2002
FEB167
onsemi
BOARD EVAL FOR FAN2106
FEB173
onsemi
BOARD EVAL FOR FAN5336
FEB176
onsemi
BOARD EVAL FOR FAN5631
FEB178
onsemi
BOARD EVAL FOR FAN5350 MLP
FEB179
onsemi
BOARD EVAL FOR FAN5350 WLCSP
FEB219
onsemi
BOARD EVAL FOR FPP06R001
FEBFAN6982MY-CP20U350-GEVB
onsemi
EVAL BOARD FOR FAN6982
FEBFAN7688-I00250A-GEVB
onsemi
EVAL BOARD 250W FOR FAN7688
FEBFAN7688SJXA-CP14U306-GEVB
onsemi
EVAL BOARD 306W FOR FAN7688
FEB110
onsemi
FEB110 EVAL BOARD
FEB212
onsemi
BOARD EVAL FOR FSFR2100
FEB207 Compare Parts
FEB207 vs FEBFAN7688-I00250A-GEVB
FEB207 vs FEBFAN6982MY-CP20U350-GEVB
FEB207 vs FEB219
FEB207 vs FEB179
FEB207 vs FEB178
FEB207 vs FEB176
FEB207 vs FEB173
FEB207 vs FEB167
FEB207 vs FEB137
FEB207 vs FEBFSQ500L-H257V1-GEVB
FEB207 vs FEBFSL4110LR-CS01U06A-GEVB
FEB207 vs FEBFSL4110LR
FEB207 vs FEBFSL3276ALR-IO01U25A-GEVB
FEB207 vs FEBFSL206MRN-H428V1-GEVB
FEB207 vs FEBFSL126MR-H432V1-GEVB
FEB207 vs FEBFSFR2100-D015V1-GEVB
FEB207 vs FEBFSEZ1317WA_CH310V3
FEB207 vs FEBFSB127H_T001
FEB207 vs FEBFAN9611-S388V1-GEVB
FEB207 vs FEBFAN9611-S01U300A-GEVB
FEB207 vs FEBFAN6920MR-T02U120A-GEVB
FEB207 vs FEBFAN6863W_CP452V1
FEB207 vs FEBFAN6756MR_T03U065A
FEB207 vs FEBFAN6754WAMR_CP450V1
FEB207 vs FEBFAN6754AMR_CP450V1
FEB207 vs FEBFAN6604MR-CH11U65A-GEVB
FEB207 vs FEBFAN6602RM6X-CH10U40A-GEVB
FEB207 vs FEBFAN6230AMPX-CH04U12A-GEVB
FEB207 vs FEBFAN6208-CP433V1-GEVB
FEB207 vs FEBFAN6100QMPX-CH07U15A-GEVB
FEB207 vs FEBFAN53525-MPSBUCK9-GEVB
FEB207 vs FEBFAN302UL-T001
FEB207 vs FEBFAN302HL-CH442V1
FEB207 vs FEBFAN23SV65-LVA-GEVB
FEB207 vs FEBFAN23SV60-LVA-GEVB
FEB207 vs FEBFAN23SV56-LVA-GEVB
FEB207 vs FEBFAN23SV15M-LVA-GEVB
FEB207 vs FEBFAN23SV10M-LVA-GEVB
FEB207 vs FEBFAN23SV06P-LVA-GEVB
FEB207 vs FEBFAN23SV06-LVA-GEVB
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!