Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi FEBFAN6982MY-CP20U350-GEVB
FEBFAN6982MY-CP20U350-GEVB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR FAN6982
Manufacturer:
onsemi
Datasheet:
FEBFAN6982MY-CP20U350-GEVB Datasheet
History Price: Obsolete
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FEBFAN6982MY-CP20U350-GEVB Specification
Specification
Part No
FEBFAN6982MY-CP20U350-GEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary and Secondary Side with PFC
Outputs and Type
1, Isolated
Voltage - Output
387V
Current - Output
-
Voltage - Input
90 ~ 264 VAC
Regulator Topology
Flyback
Frequency - Switching
65kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
FAN6982
Power - Output
350 W
FEBFAN6982MY-CP20U350-GEVB Related Parts
FEB137
onsemi
BOARD EVAL FOR FAN2001/FAN2002
FEB167
onsemi
BOARD EVAL FOR FAN2106
FEB173
onsemi
BOARD EVAL FOR FAN5336
FEB176
onsemi
BOARD EVAL FOR FAN5631
FEB178
onsemi
BOARD EVAL FOR FAN5350 MLP
FEB179
onsemi
BOARD EVAL FOR FAN5350 WLCSP
FEB207
onsemi
BOARD EVAL FOR FAN2103
FEB219
onsemi
BOARD EVAL FOR FPP06R001
FEBFAN7688-I00250A-GEVB
onsemi
EVAL BOARD 250W FOR FAN7688
FEBFAN7688SJXA-CP14U306-GEVB
onsemi
EVAL BOARD 306W FOR FAN7688
FEB110
onsemi
FEB110 EVAL BOARD
FEB212
onsemi
BOARD EVAL FOR FSFR2100
FEBFAN6982MY-CP20U350-GEVB Compare Parts
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN7688-I00250A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEB219
FEBFAN6982MY-CP20U350-GEVB vs FEB207
FEBFAN6982MY-CP20U350-GEVB vs FEB179
FEBFAN6982MY-CP20U350-GEVB vs FEB178
FEBFAN6982MY-CP20U350-GEVB vs FEB176
FEBFAN6982MY-CP20U350-GEVB vs FEB173
FEBFAN6982MY-CP20U350-GEVB vs FEB167
FEBFAN6982MY-CP20U350-GEVB vs FEB137
FEBFAN6982MY-CP20U350-GEVB vs FEBFSQ500L-H257V1-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFSL4110LR-CS01U06A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFSL4110LR
FEBFAN6982MY-CP20U350-GEVB vs FEBFSL3276ALR-IO01U25A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFSL206MRN-H428V1-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFSL126MR-H432V1-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFSFR2100-D015V1-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFSEZ1317WA_CH310V3
FEBFAN6982MY-CP20U350-GEVB vs FEBFSB127H_T001
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN9611-S388V1-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN9611-S01U300A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6920MR-T02U120A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6863W_CP452V1
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6756MR_T03U065A
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6754WAMR_CP450V1
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6754AMR_CP450V1
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6604MR-CH11U65A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6602RM6X-CH10U40A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6230AMPX-CH04U12A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6208-CP433V1-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN6100QMPX-CH07U15A-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN53525-MPSBUCK9-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN302UL-T001
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN302HL-CH442V1
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN23SV65-LVA-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN23SV60-LVA-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN23SV56-LVA-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN23SV15M-LVA-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN23SV10M-LVA-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN23SV06P-LVA-GEVB
FEBFAN6982MY-CP20U350-GEVB vs FEBFAN23SV06-LVA-GEVB
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.