Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi MC34063LBEVB
MC34063LBEVB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL MC34063A BOOST REG
Manufacturer:
onsemi
Datasheet:
MC34063LBEVB Datasheet
History Price: Obsolete
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC34063LBEVB Specification
Specification
Part No
MC34063LBEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
1.5A
Voltage - Input
3V ~ 40V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MC34063
Power - Output
-
MC34063LBEVB Related Parts
MC33063DFBCKGEVB
onsemi
EVAL BOARD FOR MC33063DFBCKG
MC33063DFBSTGEVB
onsemi
EVAL BOARD FOR MC33063DFBSTG
MC34063LBBGEVB
onsemi
BOARD EVAL FOR MC34063AP1
MC34063LBGEVB
onsemi
BOARD EVAL BOOST REG MC34063
MC34063LBKEVB
onsemi
EVAL BOARD FOR MC34063LBK
MC34063LINVEVB
onsemi
EVAL BOARD FOR MC34063LINV
MC34063SMDBBGEVB
onsemi
EVAL BOARD MC34063SMDBBG
MC34063SMDBGEVB
onsemi
BOARD EVALUATION MC34063
MC34063SMDBKEVB
onsemi
EVAL BOARD FOR MC34063SMDBK
MC34063SMDBKGEVB
onsemi
EVAL BOARD MC34063SMDBKG
MC34063SMDINVEVB
onsemi
EVAL BOARD FOR MC34063SMDINV
MC34063SMDBBEVB
onsemi
BOARD EVAL MC34063A BOOST REG
MC34063LBEVB Compare Parts
MC34063LBEVB vs MC34063SMDBKGEVB
MC34063LBEVB vs MC34063SMDBKEVB
MC34063LBEVB vs MC34063SMDBGEVB
MC34063LBEVB vs MC34063SMDBBGEVB
MC34063LBEVB vs MC34063LINVEVB
MC34063LBEVB vs MC34063LBKEVB
MC34063LBEVB vs MC34063LBGEVB
MC34063LBEVB vs MC34063LBBGEVB
MC34063LBEVB vs MC33063DFBSTGEVB
MC34063LBEVB vs MC33063DFBCKGEVB
MC34063LBEVB vs MC34063SMDBBEVB
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great