Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi MC34063LINVEVB
MC34063LINVEVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MC34063LINV
Manufacturer:
onsemi
Datasheet:
MC34063LINVEVB Datasheet
History Price: $63.12
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC34063LINVEVB Specification
Specification
Part No
MC34063LINVEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
Voltage - Output
-12V
Current - Output
50mA
Voltage - Input
5V
Regulator Topology
Inverting
Frequency - Switching
100kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MC34063
Power - Output
-
MC34063LINVEVB PDF Datasheet
MC34063LINVEVB Datasheet
Click and Download: MC34063LINVEVB Datasheet
MC34063LINVEVB Related Parts
MC33063DFBCKGEVB
onsemi
EVAL BOARD FOR MC33063DFBCKG
MC33063DFBSTGEVB
onsemi
EVAL BOARD FOR MC33063DFBSTG
MC34063LBBGEVB
onsemi
BOARD EVAL FOR MC34063AP1
MC34063LBGEVB
onsemi
BOARD EVAL BOOST REG MC34063
MC34063LBKEVB
onsemi
EVAL BOARD FOR MC34063LBK
MC34063SMDBBGEVB
onsemi
EVAL BOARD MC34063SMDBBG
MC34063SMDBGEVB
onsemi
BOARD EVALUATION MC34063
MC34063SMDBKEVB
onsemi
EVAL BOARD FOR MC34063SMDBK
MC34063SMDBKGEVB
onsemi
EVAL BOARD MC34063SMDBKG
MC34063SMDINVEVB
onsemi
EVAL BOARD FOR MC34063SMDINV
MC34063LBEVB
onsemi
BOARD EVAL MC34063A BOOST REG
MC34063SMDBBEVB
onsemi
BOARD EVAL MC34063A BOOST REG
MC34063LINVEVB Compare Parts
MC34063LINVEVB vs MC34063SMDBKGEVB
MC34063LINVEVB vs MC34063SMDBKEVB
MC34063LINVEVB vs MC34063SMDBGEVB
MC34063LINVEVB vs MC34063SMDBBGEVB
MC34063LINVEVB vs MC34063LBKEVB
MC34063LINVEVB vs MC34063LBGEVB
MC34063LINVEVB vs MC34063LBBGEVB
MC34063LINVEVB vs MC33063DFBSTGEVB
MC34063LINVEVB vs MC33063DFBCKGEVB
MC34063LINVEVB vs MC34063SMDBBEVB
MC34063LINVEVB vs MC34063LBEVB
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right