☰
NCP585EVB
NCP585EVB
Obsolete
Description:  BOARD EVAL NCP585EVB
Manufacturer:  onsemi
Datasheet:   NCP585EVB Datasheet
History Price: Obsolete
In Stock: 8400
NCP585EVB Specification
Specification
Part No
NCP585EVB
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.2V
Current - Output
300mA
Voltage - Input
1.4V ~ 6V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP585
NCP585EVB PDF Datasheet
NCP585EVB Related Parts
NCP102MBGEVB
NCP102MBGEVB
onsemi
EVAL BOARD FOR NCP102MBG
NCP103MXTCGEVB
NCP103MXTCGEVB
onsemi
EVAL BOARD NCP103MXTCG
NCP152MXTCGEVB
NCP152MXTCGEVB
onsemi
EVAL BOARD NCP152MXTCG
NCP154MXTAGEVB
NCP154MXTAGEVB
onsemi
EVAL BOARD NCP154MXTAG
NCP170AMX120GEVB
NCP170AMX120GEVB
onsemi
EVAL BOARD NCP170AMX120G
NCP170AMX180GEVB
NCP170AMX180GEVB
onsemi
EVAL BOARD NCP170AMX180G
NCP170AMX250GEVB
NCP170AMX250GEVB
onsemi
EVAL BOARD NCP170AMX250G
NCP170AMX280GEVB
NCP170AMX280GEVB
onsemi
EVAL BOARD NCP170AMX280G
NCP170AMX300GEVB
NCP170AMX300GEVB
onsemi
EVAL BOARD NCP170AMX300G
NCP170AMX330GEVB
NCP170AMX330GEVB
onsemi
EVAL BOARD NCP170AMX330G
NCP170AMX360GEVB
NCP170AMX360GEVB
onsemi
EVAL BOARD NCP170AMX360G
NCP170AXV120GEVB
NCP170AXV120GEVB
onsemi
EVAL BOARD NCP170AXV120G
NCP585EVB Compare Parts
  • NCP585EVB vs NCP785AH33GEVB
  • NCP585EVB vs NCP785AH150GEVB
  • NCP585EVB vs NCP785AH120GEVB
  • NCP585EVB vs NCP729FC28GEVB
  • NCP585EVB vs NCP729FC285GEVB
  • NCP585EVB vs NCP729FC26GEVB
  • NCP585EVB vs NCP716MTTBGEVB
  • NCP585EVB vs NCP715SQT2GEVB
  • NCP585EVB vs NCP715MXTBGEVB
  • NCP585EVB vs NCP706MX22TAGEVB
  • NCP585EVB vs NCP706MX21TAGEVB
  • NCP585EVB vs NCP702SN33T1GEVB
  • NCP585EVB vs NCP702SN30T1GEVB
  • NCP585EVB vs NCP702SN28T1GEVB
  • NCP585EVB vs NCP702SN18T1GEVB
  • NCP585EVB vs NCP702MX33TCGEVB
  • NCP585EVB vs NCP702MX30TCGEVB
  • NCP585EVB vs NCP702MX28TCGEVB
  • NCP585EVB vs NCP692MN50T2GEVB
  • NCP585EVB vs NCP692MN25T2GEVB
  • NCP585EVB vs NCP692MN18T2GEVB
  • NCP585EVB vs NCP692MN15T2GEVB
  • NCP585EVB vs NCP690MNADT2GEVB
  • NCP585EVB vs NCP690MN50T2GEVB
  • NCP585EVB vs NCP690MN33T2GEVB
  • NCP585EVB vs NCP59749MN2ADJTBGEVB
  • NCP585EVB vs NCP59748MN1ADJTBGEVB
  • NCP585EVB vs NCP59744MN2ADJGEVB
  • NCP585EVB vs NCP59302DSADGEVB
  • NCP585EVB vs NCP59301DS00GEVB
  • NCP585EVB vs NCP59152MNADGEVB
  • NCP585EVB vs NCP59152DSADGEVB
  • NCP585EVB vs NCP59151DS00GEVB
  • NCP585EVB vs NCP590MNPPTAGEVB
  • NCP585EVB vs NCP590MNOATAGEVB
  • NCP585EVB vs NCP590MNDPTAGEVB
  • NCP585EVB vs NCP590MN5DTAGEVB
  • NCP585EVB vs NCP590MN5ATAGEVB
  • NCP585EVB vs NCP58302DSADGEVB
  • NCP585EVB vs NCP580EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious