☰
RDK-659
RDK-659
Active
Description:  EVAL BOARD FOR INN3268C
Manufacturer:  Power Integrations
Datasheet:   RDK-659 Datasheet
History Price: $100
In Stock: 34800
RDK-659 Specification
Specification
Part No
RDK-659
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Power Integrations
Series
InnoSwitch?3-CP
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
Voltage - Output
5.1V
Current - Output
6A
Voltage - Input
180 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
INN3268C
Power - Output
30 W
RDK-659 PDF Datasheet
RDK-659 Related Parts
RDK-115
RDK-115
Power Integrations
KIT REFERENCE DESIGN W/TN376PN
RDK-138
RDK-138
Power Integrations
KIT REF DESIGN 1.2W PS TN FAMILY
RDK-142
RDK-142
Power Integrations
KIT REF DESIGN TOP HX FOR TOP258
RDK-158
RDK-158
Power Integrations
KIT REF DESIGN PG LINKSWITCH-II
RDK-160
RDK-160
Power Integrations
KIT REF DESIGN LINKSWITCH 2
RDK-189
RDK-189
Power Integrations
KIT REF DESIGN FOR PLC810
RDK-201
RDK-201
Power Integrations
KIT REF DESIGN LINKSWITCH-CV
RDK-203
RDK-203
Power Integrations
KIT REF DESIGN PEAKSWITCH
RDK-239
RDK-239
Power Integrations
BOARD EVAL FOR LCS702HG
RDK-242
RDK-242
Power Integrations
KIT REF DESIGN VG TOPSWITCH-JX
RDK-295
RDK-295
Power Integrations
KIT REF DESIGN TINYSWITCH-4
RDK-399
RDK-399
Power Integrations
REFERENCE DESIGN FOR 12W PS
RDK-659 Compare Parts
  • RDK-659 vs RDK-91
  • RDK-659 vs RDK-877
  • RDK-659 vs RDK-866
  • RDK-659 vs RDK-848
  • RDK-659 vs RDK-840Q
  • RDK-659 vs RDK-839
  • RDK-659 vs RDK-752
  • RDK-659 vs RDK-747
  • RDK-659 vs RDK-737
  • RDK-659 vs RDK-736
  • RDK-659 vs RDK-669
  • RDK-659 vs RDK-641
  • RDK-659 vs RDK-623
  • RDK-659 vs RDK-611
  • RDK-659 vs RDK-531
  • RDK-659 vs RDK-506
  • RDK-659 vs RDK-469
  • RDK-659 vs RDK-462
  • RDK-659 vs RDK-420
  • RDK-659 vs RDK-399
  • RDK-659 vs RDK-295
  • RDK-659 vs RDK-242
  • RDK-659 vs RDK-239
  • RDK-659 vs RDK-203
  • RDK-659 vs RDK-201
  • RDK-659 vs RDK-189
  • RDK-659 vs RDK-160
  • RDK-659 vs RDK-158
  • RDK-659 vs RDK-142
  • RDK-659 vs RDK-138
  • RDK-659 vs RDK-115
  • RDK-659 vs RDK-928
  • RDK-659 vs RDK-874
  • RDK-659 vs RDK-838
  • RDK-659 vs RDK-83
  • RDK-659 vs RDK-734
  • RDK-659 vs RDK-723
  • RDK-659 vs RDK-710
  • RDK-659 vs RDK-707Q
  • RDK-659 vs RDK-706
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.