BG2A-NFH
BG2A-NFH
Active
Description:  KIT DEV BOARD FOR IGBT
Manufacturer:  Powerex Inc
Datasheet:   BG2A-NFH Datasheet
History Price: $196.77
In Stock: 28800
BG2A-NFH Specification
Specification
Part No
BG2A-NFH
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Powerex Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
IGBT Power Module Driver
Embedded
No
Utilized IC / Part
Powerex IGBT Modules
Primary Attributes
-
Supplied Contents
Board(s)
BG2A-NFH PDF Datasheet
BG2A-NFH Related Parts
BG2A-K
BG2A-K
Powerex Inc
KIT DEV BOARD FOR IGBT
BG2A-NF
BG2A-NF
Powerex Inc
KIT DEV BOARD FOR IGBT
BG2B-5015
BG2B-5015
Powerex Inc
KIT DEV BOARD 2CN 5A FOR IGBT
BG2C-5015
BG2C-5015
Powerex Inc
KIT DEV BOARD 5A FOR IGBT
BG2D
BG2D
Powerex Inc
KIT DESIGN FOR NX SERIES IGBT
BG2G-8015
BG2G-8015
Powerex Inc
KIT DEV BOARD FOR IGBT
BG2A
BG2A
Powerex Inc
EVAL BOARD FOR VLA502-01R
BG2B-1515
BG2B-1515
Powerex Inc
KIT DEV BOARD 1.5A FOR IGBT
BG2B-3015
BG2B-3015
Powerex Inc
KIT DEV BOARD 2CN 3A FOR IGBT
BG2C
BG2C
Powerex Inc
EVAL BOARD FOR VLA513-01R
BG2C-3015
BG2C-3015
Powerex Inc
KIT DEV BOARD 3A FOR IGBT
BG2F
BG2F
Powerex Inc
EVAL BOARD FOR VLA552-01R
BG2A-NFH Compare Parts
  • BG2A-NFH vs BG2D
  • BG2A-NFH vs BG2C-5015
  • BG2A-NFH vs BG2B-5015
  • BG2A-NFH vs BG2A-NF
  • BG2A-NFH vs BG2A-K
  • BG2A-NFH vs BG2G
  • BG2A-NFH vs BG2F
  • BG2A-NFH vs BG2C-3015
  • BG2A-NFH vs BG2C
  • BG2A-NFH vs BG2B-3015
  • BG2A-NFH vs BG2B-1515
  • BG2A-NFH vs BG2A
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description