BG2A
BG2A
Obsolete
Description:  EVAL BOARD FOR VLA502-01R
Manufacturer:  Powerex Inc
Datasheet:   BG2A Datasheet
History Price: Obsolete
In Stock: 29600
BG2A Specification
Specification
Part No
BG2A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Powerex Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
IGBT Power Module Driver
Embedded
No
Utilized IC / Part
Powerex IGBT Modules
Primary Attributes
-
Supplied Contents
Unpopulated (Bare) Board(s)
BG2A PDF Datasheet
BG2A Related Parts
BG2A-K
BG2A-K
Powerex Inc
KIT DEV BOARD FOR IGBT
BG2A-NF
BG2A-NF
Powerex Inc
KIT DEV BOARD FOR IGBT
BG2A-NFH
BG2A-NFH
Powerex Inc
KIT DEV BOARD FOR IGBT
BG2B-5015
BG2B-5015
Powerex Inc
KIT DEV BOARD 2CN 5A FOR IGBT
BG2C-5015
BG2C-5015
Powerex Inc
KIT DEV BOARD 5A FOR IGBT
BG2D
BG2D
Powerex Inc
KIT DESIGN FOR NX SERIES IGBT
BG2G-8015
BG2G-8015
Powerex Inc
KIT DEV BOARD FOR IGBT
BG2B-1515
BG2B-1515
Powerex Inc
KIT DEV BOARD 1.5A FOR IGBT
BG2B-3015
BG2B-3015
Powerex Inc
KIT DEV BOARD 2CN 3A FOR IGBT
BG2C
BG2C
Powerex Inc
EVAL BOARD FOR VLA513-01R
BG2C-3015
BG2C-3015
Powerex Inc
KIT DEV BOARD 3A FOR IGBT
BG2F
BG2F
Powerex Inc
EVAL BOARD FOR VLA552-01R
BG2A Compare Parts
  • BG2A vs BG2D
  • BG2A vs BG2C-5015
  • BG2A vs BG2B-5015
  • BG2A vs BG2A-NFH
  • BG2A vs BG2A-NF
  • BG2A vs BG2A-K
  • BG2A vs BG2G
  • BG2A vs BG2F
  • BG2A vs BG2C-3015
  • BG2A vs BG2C
  • BG2A vs BG2B-3015
  • BG2A vs BG2B-1515
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you