Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ pSemi EK42442-01
EK42442-01
Active
RF Evaluation and Development Kits, Boards
Description:
KIT EVAL FOR RF SWITCH
Manufacturer:
pSemi
Datasheet:
EK42442-01 Datasheet
History Price: $95
In Stock: 13680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EK42442-01 Specification
Specification
Part No
EK42442-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?, HaRP?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SP4T
For Use With/Related Products
450MHz ~ 4GHz
Supplied Contents
PE42442
Type
Board(s)
EK42442-01 PDF Datasheet
EK42442-01 Datasheet
Click and Download: EK42442-01 Datasheet
EK42442-01 Related Parts
EK4152-02
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
EK41901-01
pSemi
EVAL BOARD FOR PE41901
EK423422-01
pSemi
EVAL BOARD FOR PE423422
EK42359-01
pSemi
KIT EVAL FOR PE42359
EK423641-01
pSemi
EVAL BOARD FOR PE423641
EK42420-02
pSemi
BOARD EVAL FOR EV42420
EK42421-01
pSemi
BOARD EVAL SPDT SW PE42421
EK42422-01
pSemi
BOARD EVAL SPDT SW FOR PE42422
EK42423-03
pSemi
EVAL BOARD RF SWITCH SPDT
EK42424-01
pSemi
EVAL BOARD SPDT SWITCH PE42424
EK42426-01
pSemi
EVAL BOARD FOR PE42426
EK42430-01
pSemi
BOARD EVAL SP3T SW FOR PE42430
EK42442-01 Compare Parts
EK42442-01 vs EK46130-02
EK42442-01 vs EK46120-02
EK42442-01 vs EK45450-02
EK42442-01 vs EK45361-01
EK42442-01 vs EK45140-02
EK42442-01 vs EK44820-02
EK42442-01 vs EK43713-03
EK42442-01 vs EK43712-03
EK42442-01 vs EK43711-03
EK42442-01 vs EK43705-12
EK42442-01 vs EK43704-12
EK42442-01 vs EK43703-01
EK42442-01 vs EK43702-01
EK42442-01 vs EK43602-01
EK42442-01 vs EK43502-01
EK42442-01 vs EK43205-02
EK42442-01 vs EK4314-02
EK42442-01 vs EK4314-01
EK42442-01 vs EK4312-13
EK42442-01 vs EK42851-04
EK42442-01 vs EK42850-04
EK42442-01 vs EK42822-01
EK42442-01 vs EK42821-02
EK42442-01 vs EK42820-03
EK42442-01 vs EK42742-03
EK42442-01 vs EK42723-01
EK42442-01 vs EK42721-02
EK42442-01 vs EK42720-02
EK42442-01 vs EK42641-04
EK42442-01 vs EK4259-01
EK42442-01 vs EK42552-02
EK42442-01 vs EK42540-04
EK42442-01 vs EK42540-03
EK42442-01 vs EK42522-04
EK42442-01 vs EK42521-03
EK42442-01 vs EK42520-03
EK42442-01 vs EK42452-01
EK42442-01 vs EK42441-04
EK42442-01 vs EK42430-01
EK42442-01 vs EK42426-01
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay