Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ pSemi EK4259-01
EK4259-01
Active
RF Evaluation and Development Kits, Boards
Description:
KIT EVAL FOR PE4259 RF SWITCH
Manufacturer:
pSemi
Datasheet:
EK4259-01 Datasheet
History Price: $95
In Stock: 46960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EK4259-01 Specification
Specification
Part No
EK4259-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
10MHz ~ 3GHz
Supplied Contents
PE4259
Type
Board(s)
EK4259-01 PDF Datasheet
EK4259-01 Datasheet
Click and Download: EK4259-01 Datasheet
EK4259-01 Related Parts
EK4152-02
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
EK41901-01
pSemi
EVAL BOARD FOR PE41901
EK423422-01
pSemi
EVAL BOARD FOR PE423422
EK42359-01
pSemi
KIT EVAL FOR PE42359
EK423641-01
pSemi
EVAL BOARD FOR PE423641
EK42420-02
pSemi
BOARD EVAL FOR EV42420
EK42421-01
pSemi
BOARD EVAL SPDT SW PE42421
EK42422-01
pSemi
BOARD EVAL SPDT SW FOR PE42422
EK42423-03
pSemi
EVAL BOARD RF SWITCH SPDT
EK42424-01
pSemi
EVAL BOARD SPDT SWITCH PE42424
EK42426-01
pSemi
EVAL BOARD FOR PE42426
EK42430-01
pSemi
BOARD EVAL SP3T SW FOR PE42430
EK4259-01 Compare Parts
EK4259-01 vs EK46130-02
EK4259-01 vs EK46120-02
EK4259-01 vs EK45450-02
EK4259-01 vs EK45361-01
EK4259-01 vs EK45140-02
EK4259-01 vs EK44820-02
EK4259-01 vs EK43713-03
EK4259-01 vs EK43712-03
EK4259-01 vs EK43711-03
EK4259-01 vs EK43705-12
EK4259-01 vs EK43704-12
EK4259-01 vs EK43703-01
EK4259-01 vs EK43702-01
EK4259-01 vs EK43602-01
EK4259-01 vs EK43502-01
EK4259-01 vs EK43205-02
EK4259-01 vs EK4314-02
EK4259-01 vs EK4314-01
EK4259-01 vs EK4312-13
EK4259-01 vs EK42851-04
EK4259-01 vs EK42850-04
EK4259-01 vs EK42822-01
EK4259-01 vs EK42821-02
EK4259-01 vs EK42820-03
EK4259-01 vs EK42742-03
EK4259-01 vs EK42723-01
EK4259-01 vs EK42721-02
EK4259-01 vs EK42720-02
EK4259-01 vs EK42641-04
EK4259-01 vs EK42552-02
EK4259-01 vs EK42540-04
EK4259-01 vs EK42540-03
EK4259-01 vs EK42522-04
EK4259-01 vs EK42521-03
EK4259-01 vs EK42520-03
EK4259-01 vs EK42452-01
EK4259-01 vs EK42442-01
EK4259-01 vs EK42441-04
EK4259-01 vs EK42430-01
EK4259-01 vs EK42426-01
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay