☰
EK42641-03
EK42641-03
Obsolete
Description:  EVAL BOARD SP4T SWITCH PE42641
Manufacturer:  pSemi
Datasheet:   EK42641-03 Datasheet
History Price: Obsolete
In Stock: 3600
EK42641-03 Specification
Specification
Part No
EK42641-03
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?, HaRP?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SP4T
For Use With/Related Products
100MHz ~ 3GHz
Supplied Contents
PE42641
Type
Board(s)
EK42641-03 PDF Datasheet
EK42641-03 Related Parts
EK4152-02
EK4152-02
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
EK41901-01
EK41901-01
pSemi
EVAL BOARD FOR PE41901
EK423422-01
EK423422-01
pSemi
EVAL BOARD FOR PE423422
EK42359-01
EK42359-01
pSemi
KIT EVAL FOR PE42359
EK423641-01
EK423641-01
pSemi
EVAL BOARD FOR PE423641
EK42420-02
EK42420-02
pSemi
BOARD EVAL FOR EV42420
EK42421-01
EK42421-01
pSemi
BOARD EVAL SPDT SW PE42421
EK42422-01
EK42422-01
pSemi
BOARD EVAL SPDT SW FOR PE42422
EK42423-03
EK42423-03
pSemi
EVAL BOARD RF SWITCH SPDT
EK42424-01
EK42424-01
pSemi
EVAL BOARD SPDT SWITCH PE42424
EK42426-01
EK42426-01
pSemi
EVAL BOARD FOR PE42426
EK42430-01
EK42430-01
pSemi
BOARD EVAL SP3T SW FOR PE42430
EK42641-03 Compare Parts
  • EK42641-03 vs EK46130-02
  • EK42641-03 vs EK46120-02
  • EK42641-03 vs EK45450-02
  • EK42641-03 vs EK45361-01
  • EK42641-03 vs EK45140-02
  • EK42641-03 vs EK44820-02
  • EK42641-03 vs EK43713-03
  • EK42641-03 vs EK43712-03
  • EK42641-03 vs EK43711-03
  • EK42641-03 vs EK43705-12
  • EK42641-03 vs EK43704-12
  • EK42641-03 vs EK43703-01
  • EK42641-03 vs EK43702-01
  • EK42641-03 vs EK43602-01
  • EK42641-03 vs EK43502-01
  • EK42641-03 vs EK43205-02
  • EK42641-03 vs EK4314-02
  • EK42641-03 vs EK4314-01
  • EK42641-03 vs EK4312-13
  • EK42641-03 vs EK42851-04
  • EK42641-03 vs EK42850-04
  • EK42641-03 vs EK42822-01
  • EK42641-03 vs EK42821-02
  • EK42641-03 vs EK42820-03
  • EK42641-03 vs EK42742-03
  • EK42641-03 vs EK42723-01
  • EK42641-03 vs EK42721-02
  • EK42641-03 vs EK42720-02
  • EK42641-03 vs EK42641-04
  • EK42641-03 vs EK4259-01
  • EK42641-03 vs EK42552-02
  • EK42641-03 vs EK42540-04
  • EK42641-03 vs EK42540-03
  • EK42641-03 vs EK42522-04
  • EK42641-03 vs EK42521-03
  • EK42641-03 vs EK42520-03
  • EK42641-03 vs EK42452-01
  • EK42641-03 vs EK42442-01
  • EK42641-03 vs EK42441-04
  • EK42641-03 vs EK42430-01
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend