☰
EK43711-03
EK43711-03
Active
Description:  EVAL BOARD FOR PE43711
Manufacturer:  pSemi
Datasheet:   EK43711-03 Datasheet
History Price: $275
In Stock: 40320
EK43711-03 Specification
Specification
Part No
EK43711-03
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?, HaRP?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
9kHz ~ 6GHz
Supplied Contents
PE43711
Type
Board(s)
EK43711-03 PDF Datasheet
EK43711-03 Related Parts
EK4152-02
EK4152-02
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
EK41901-01
EK41901-01
pSemi
EVAL BOARD FOR PE41901
EK423422-01
EK423422-01
pSemi
EVAL BOARD FOR PE423422
EK42359-01
EK42359-01
pSemi
KIT EVAL FOR PE42359
EK423641-01
EK423641-01
pSemi
EVAL BOARD FOR PE423641
EK42420-02
EK42420-02
pSemi
BOARD EVAL FOR EV42420
EK42421-01
EK42421-01
pSemi
BOARD EVAL SPDT SW PE42421
EK42422-01
EK42422-01
pSemi
BOARD EVAL SPDT SW FOR PE42422
EK42423-03
EK42423-03
pSemi
EVAL BOARD RF SWITCH SPDT
EK42424-01
EK42424-01
pSemi
EVAL BOARD SPDT SWITCH PE42424
EK42426-01
EK42426-01
pSemi
EVAL BOARD FOR PE42426
EK42430-01
EK42430-01
pSemi
BOARD EVAL SP3T SW FOR PE42430
EK43711-03 Compare Parts
  • EK43711-03 vs EK46130-02
  • EK43711-03 vs EK46120-02
  • EK43711-03 vs EK45450-02
  • EK43711-03 vs EK45361-01
  • EK43711-03 vs EK45140-02
  • EK43711-03 vs EK44820-02
  • EK43711-03 vs EK43713-03
  • EK43711-03 vs EK43712-03
  • EK43711-03 vs EK43705-12
  • EK43711-03 vs EK43704-12
  • EK43711-03 vs EK43703-01
  • EK43711-03 vs EK43702-01
  • EK43711-03 vs EK43602-01
  • EK43711-03 vs EK43502-01
  • EK43711-03 vs EK43205-02
  • EK43711-03 vs EK4314-02
  • EK43711-03 vs EK4314-01
  • EK43711-03 vs EK4312-13
  • EK43711-03 vs EK42851-04
  • EK43711-03 vs EK42850-04
  • EK43711-03 vs EK42822-01
  • EK43711-03 vs EK42821-02
  • EK43711-03 vs EK42820-03
  • EK43711-03 vs EK42742-03
  • EK43711-03 vs EK42723-01
  • EK43711-03 vs EK42721-02
  • EK43711-03 vs EK42720-02
  • EK43711-03 vs EK42641-04
  • EK43711-03 vs EK4259-01
  • EK43711-03 vs EK42552-02
  • EK43711-03 vs EK42540-04
  • EK43711-03 vs EK42540-03
  • EK43711-03 vs EK42522-04
  • EK43711-03 vs EK42521-03
  • EK43711-03 vs EK42520-03
  • EK43711-03 vs EK42452-01
  • EK43711-03 vs EK42442-01
  • EK43711-03 vs EK42441-04
  • EK43711-03 vs EK42430-01
  • EK43711-03 vs EK42426-01
  • EK43711-03 FAQ
    Q1: What is the primary function of pSemi EK43711-03?
    A1: The pSemi EK43711-03 is a high-performance integrated power management IC (PMIC) designed for mobile, wearable, and embedded applications. It provides multiple regulated voltage outputs, efficient power sequencing, and battery management capabilities to ensure reliable operation of complex electronic systems.

    Q2: How many output channels does pSemi EK43711-03 provide?
    A2: The EK43711-03 features multiple configurable output channels, including buck, boost, and LDO regulators, enabling the powering of microcontrollers, sensors, memory devices, and communication modules from a single integrated solution.

    Q3: What is the input voltage range of pSemi EK43711-03?
    A3: The device operates across a wide input voltage range, typically from 2.7 V to 5.5 V, making it compatible with various battery-powered applications and ensuring stable performance under fluctuating supply conditions.

    Q4: How does pSemi EK43711-03 handle power sequencing?
    A4: The PMIC supports precise power-on and power-off sequencing to ensure that each subsystem in a device receives stable voltage at the correct time, preventing damage to sensitive components and ensuring reliable system startup.

    Q5: What is the efficiency of pSemi EK43711-03?
    A5: The EK43711-03 achieves high efficiency through integrated synchronous buck converters and low-dropout regulators, minimizing energy loss and extending battery life in portable and embedded devices.

    Q6: What package type does pSemi EK43711-03 use?
    A6: The device comes in a compact QFN package, which allows for space-saving PCB integration, excellent thermal dissipation, and reliable connectivity in small form-factor electronics.

    Q7: Can pSemi EK43711-03 support battery charging?
    A7: Yes, the PMIC includes battery management features, such as regulated charging, over-voltage protection, and current limiting, making it suitable for safe and efficient charging of lithium-ion or lithium-polymer batteries.

    Q8: How does pSemi EK43711-03 support low-power operation?
    A8: The device provides multiple low-power modes, including sleep and standby states, which reduce quiescent current draw while maintaining essential system monitoring, extending battery life for wearable and IoT applications.

    Q9: What protection features are included in pSemi EK43711-03?
    A9: The EK43711-03 includes over-current, over-voltage, short-circuit, and thermal protection mechanisms, ensuring the safety and reliability of both the PMIC and the devices it powers.

    Q10: How is pSemi EK43711-03 controlled?
    A10: The PMIC can be configured via I²C or similar serial interfaces, allowing software-controlled voltage adjustments, sequencing, and monitoring for flexible and intelligent power management.

    Q11: Can pSemi EK43711-03 handle multiple loads simultaneously?
    A11: Yes, the multiple output channels allow the EK43711-03 to power diverse system components concurrently, such as microcontrollers, sensors, and RF modules, while maintaining stable voltage regulation.

    Q12: What applications are ideal for pSemi EK43711-03?
    A12: The PMIC is well-suited for smartphones, tablets, wearable devices, IoT nodes, and embedded systems that require compact, energy-efficient, and reliable multi-output power management solutions.

    Q13: How does pSemi EK43711-03 ensure voltage stability?
    A13: The device employs precision reference circuits, feedback loops, and adaptive control to maintain tightly regulated output voltages, even under dynamic load changes, ensuring stable operation of connected components.

    Q14: What is the typical quiescent current of pSemi EK43711-03?
    A14: The EK43711-03 features low quiescent current, often in the microampere range for standby modes, helping to minimize energy consumption during idle periods and prolonging battery life.

    Q15: How does pSemi EK43711-03 handle thermal management?
    A15: The device is designed with efficient thermal dissipation through its package and internal circuitry, allowing safe operation under high load conditions while protecting against overheating.

    Q16: Can pSemi EK43711-03 support dynamic voltage scaling?
    A16: Yes, the PMIC allows programmable output voltages, enabling dynamic voltage scaling to optimize power consumption based on system performance requirements, which is essential for energy-sensitive applications.

    Q17: How reliable is pSemi EK43711-03 in harsh environments?
    A17: The device is designed to operate over a wide temperature range with built-in protection features, making it suitable for consumer, industrial, and wearable applications where thermal and electrical stresses may occur.

    Q18: Can pSemi EK43711-03 interface with system monitoring?
    A18: Yes, the PMIC provides status reporting via its control interface, allowing system firmware to monitor voltages, currents, and fault conditions, enabling intelligent power management and diagnostic capabilities.

    Q19: How does pSemi EK43711-03 improve system integration?
    A19: By combining multiple regulators, battery management, and protection features into a single IC, the EK43711-03 reduces component count, PCB space, and design complexity, simplifying system integration.

    Q20: What are the key features of pSemi EK43711-03 for engineers?
    A20: Key features include multiple configurable output channels (buck, boost, LDO), wide input voltage range (2.7–5.5 V), high efficiency, compact QFN package, battery charging and management support, programmable control via I²C, low-power modes, over-current/voltage/thermal protection, dynamic voltage scaling, and reliable operation in harsh environments. These features make the EK43711-03 an ideal power management solution for mobile, wearable, and embedded applications requiring efficient, flexible, and robust power distribution.
    Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay