Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ pSemi EK43713-03
EK43713-03
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR PE43713
Manufacturer:
pSemi
Datasheet:
EK43713-03 Datasheet
History Price: $275
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EK43713-03 Specification
Specification
Part No
EK43713-03
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?, HaRP?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
9kHz ~ 6GHz
Supplied Contents
PE43713
Type
Board(s)
EK43713-03 PDF Datasheet
EK43713-03 Datasheet
Click and Download: EK43713-03 Datasheet
EK43713-03 Related Parts
EK4152-02
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
EK41901-01
pSemi
EVAL BOARD FOR PE41901
EK423422-01
pSemi
EVAL BOARD FOR PE423422
EK42359-01
pSemi
KIT EVAL FOR PE42359
EK423641-01
pSemi
EVAL BOARD FOR PE423641
EK42420-02
pSemi
BOARD EVAL FOR EV42420
EK42421-01
pSemi
BOARD EVAL SPDT SW PE42421
EK42422-01
pSemi
BOARD EVAL SPDT SW FOR PE42422
EK42423-03
pSemi
EVAL BOARD RF SWITCH SPDT
EK42424-01
pSemi
EVAL BOARD SPDT SWITCH PE42424
EK42426-01
pSemi
EVAL BOARD FOR PE42426
EK42430-01
pSemi
BOARD EVAL SP3T SW FOR PE42430
EK43713-03 Compare Parts
EK43713-03 vs EK46130-02
EK43713-03 vs EK46120-02
EK43713-03 vs EK45450-02
EK43713-03 vs EK45361-01
EK43713-03 vs EK45140-02
EK43713-03 vs EK44820-02
EK43713-03 vs EK43712-03
EK43713-03 vs EK43711-03
EK43713-03 vs EK43705-12
EK43713-03 vs EK43704-12
EK43713-03 vs EK43703-01
EK43713-03 vs EK43702-01
EK43713-03 vs EK43602-01
EK43713-03 vs EK43502-01
EK43713-03 vs EK43205-02
EK43713-03 vs EK4314-02
EK43713-03 vs EK4314-01
EK43713-03 vs EK4312-13
EK43713-03 vs EK42851-04
EK43713-03 vs EK42850-04
EK43713-03 vs EK42822-01
EK43713-03 vs EK42821-02
EK43713-03 vs EK42820-03
EK43713-03 vs EK42742-03
EK43713-03 vs EK42723-01
EK43713-03 vs EK42721-02
EK43713-03 vs EK42720-02
EK43713-03 vs EK42641-04
EK43713-03 vs EK4259-01
EK43713-03 vs EK42552-02
EK43713-03 vs EK42540-04
EK43713-03 vs EK42540-03
EK43713-03 vs EK42522-04
EK43713-03 vs EK42521-03
EK43713-03 vs EK42520-03
EK43713-03 vs EK42452-01
EK43713-03 vs EK42442-01
EK43713-03 vs EK42441-04
EK43713-03 vs EK42430-01
EK43713-03 vs EK42426-01
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay