☰
EK64102-12
EK64102-12
Active
Description:  BOARD EVAL DTC PE64102
Manufacturer:  pSemi
Datasheet:   EK64102-12 Datasheet
History Price: $175
In Stock: 23360
EK64102-12 Specification
Specification
Part No
EK64102-12
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?, DuNE?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Digitally Tunable Capacitor
For Use With/Related Products
100MHz ~ 3GHz
Supplied Contents
PE64102
Type
Board(s)
EK64102-12 PDF Datasheet
EK64102-12 Related Parts
EK64101-11
EK64101-11
pSemi
BOARD EVAL DTC PE64101
EK64904-13
EK64904-13
pSemi
RF EVAL FOR PE64904
EK64905-12
EK64905-12
pSemi
RF EVAL FOR PE64905
EK64906-12
EK64906-12
pSemi
KIT EVAL FOR PE64906
EK64908-11
EK64908-11
pSemi
KIT EVAL FOR PE64908
EK64909-12
EK64909-12
pSemi
KIT EVAL FOR PE64909
EK64904-01
EK64904-01
pSemi
KIT EVAL FOR 64904 NO CABLES
EK64905-11
EK64905-11
pSemi
KIT EVAL FOR 64904 W/CABLES
EK64907-12
EK64907-12
pSemi
KIT EVAL FOR PE64907
EK64102-12 Compare Parts
  • EK64102-12 vs EK64908-11
  • EK64102-12 vs EK64906-12
  • EK64102-12 vs EK64905-12
  • EK64102-12 vs EK64904-13
  • EK64102-12 vs EK64101-11
  • EK64102-12 vs EK64907-12
  • EK64102-12 vs EK64905-11
  • EK64102-12 vs EK64904-01
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.