☰
EK64905-11
EK64905-11
Obsolete
Description:  KIT EVAL FOR 64904 W/CABLES
Manufacturer:  pSemi
Datasheet:   EK64905-11 Datasheet
History Price: Obsolete
In Stock: 2720
EK64905-11 Specification
Specification
Part No
EK64905-11
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Digitally Tunable Capacitor
For Use With/Related Products
100MHz ~ 3GHz
Supplied Contents
PE64905
Type
Board(s)
EK64905-11 Related Parts
EK64101-11
EK64101-11
pSemi
BOARD EVAL DTC PE64101
EK64102-12
EK64102-12
pSemi
BOARD EVAL DTC PE64102
EK64904-13
EK64904-13
pSemi
RF EVAL FOR PE64904
EK64905-12
EK64905-12
pSemi
RF EVAL FOR PE64905
EK64906-12
EK64906-12
pSemi
KIT EVAL FOR PE64906
EK64908-11
EK64908-11
pSemi
KIT EVAL FOR PE64908
EK64909-12
EK64909-12
pSemi
KIT EVAL FOR PE64909
EK64904-01
EK64904-01
pSemi
KIT EVAL FOR 64904 NO CABLES
EK64907-12
EK64907-12
pSemi
KIT EVAL FOR PE64907
EK64905-11 Compare Parts
  • EK64905-11 vs EK64908-11
  • EK64905-11 vs EK64906-12
  • EK64905-11 vs EK64905-12
  • EK64905-11 vs EK64904-13
  • EK64905-11 vs EK64102-12
  • EK64905-11 vs EK64101-11
  • EK64905-11 vs EK64907-12
  • EK64905-11 vs EK64904-01
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.