☰
KDC2710LEVAL
KDC2710LEVAL
Obsolete
Description:  DAUGHTER CARD FOR KAD2710
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 6880
KDC2710LEVAL Specification
Specification
Part No
KDC2710LEVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
FemtoCharge?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
10
Sampling Rate (Per Second)
275M
Data Interface
Parallel
Input Range
1.5Vpp
Power (Typ) @ Conditions
278mW @ 275MSPS
Utilized IC / Part
KAD2710L-27, KMB001 Motherboard
Supplied Contents
Board(s)
KDC2710LEVAL Related Parts
KDC2710CEVAL
KDC2710CEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD2710
KDC5512-50EVAL
KDC5512-50EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512EVAL
KDC5512EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512HEVAL
KDC5512HEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512H-Q48EVAL
KDC5512H-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512-Q48EVAL
KDC5512-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5514EVALZ
KDC5514EVALZ
Renesas Electronics
DAUGHTER CARD FOR KAD5514
KDC5514-Q48EVAL
KDC5514-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5514
KDC5612EVAL
KDC5612EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5612
KDC5512-50EVALZ
KDC5512-50EVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5512EVALZ
KDC5512EVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5512HEVALZ
KDC5512HEVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC2710LEVAL Compare Parts
  • KDC2710LEVAL vs KDC5514-Q48EVAL
  • KDC2710LEVAL vs KDC5514EVALZ
  • KDC2710LEVAL vs KDC5512-Q48EVAL
  • KDC2710LEVAL vs KDC5512H-Q48EVAL
  • KDC2710LEVAL vs KDC5512HEVAL
  • KDC2710LEVAL vs KDC5512EVAL
  • KDC2710LEVAL vs KDC5512-50EVAL
  • KDC2710LEVAL vs KDC2710CEVAL
  • KDC2710LEVAL vs KDC5512HEVALZ
  • KDC2710LEVAL vs KDC5512EVALZ
  • KDC2710LEVAL vs KDC5512-50EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.