☰
KDC5512-50EVAL
KDC5512-50EVAL
Obsolete
Description:  DAUGHTER CARD FOR KAD5512
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 0
KDC5512-50EVAL Specification
Specification
Part No
KDC5512-50EVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
FemtoCharge?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
500M
Data Interface
Parallel
Input Range
1.47Vpp
Power (Typ) @ Conditions
432mW @ 500MSPS
Utilized IC / Part
KAD5512P-50, KMB001 Motherboard
Supplied Contents
Board(s)
KDC5512-50EVAL Related Parts
KDC2710CEVAL
KDC2710CEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD2710
KDC2710LEVAL
KDC2710LEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD2710
KDC5512EVAL
KDC5512EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512HEVAL
KDC5512HEVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512H-Q48EVAL
KDC5512H-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5512-Q48EVAL
KDC5512-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5512
KDC5514EVALZ
KDC5514EVALZ
Renesas Electronics
DAUGHTER CARD FOR KAD5514
KDC5514-Q48EVAL
KDC5514-Q48EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5514
KDC5612EVAL
KDC5612EVAL
Renesas Electronics
DAUGHTER CARD FOR KAD5612
KDC5512-50EVALZ
KDC5512-50EVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5512EVALZ
KDC5512EVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5512HEVALZ
KDC5512HEVALZ
Renesas Electronics
DAUGHTER CARD FOR KDC5512
KDC5512-50EVAL Compare Parts
  • KDC5512-50EVAL vs KDC5514-Q48EVAL
  • KDC5512-50EVAL vs KDC5514EVALZ
  • KDC5512-50EVAL vs KDC5512-Q48EVAL
  • KDC5512-50EVAL vs KDC5512H-Q48EVAL
  • KDC5512-50EVAL vs KDC5512HEVAL
  • KDC5512-50EVAL vs KDC5512EVAL
  • KDC5512-50EVAL vs KDC2710LEVAL
  • KDC5512-50EVAL vs KDC2710CEVAL
  • KDC5512-50EVAL vs KDC5512HEVALZ
  • KDC5512-50EVAL vs KDC5512EVALZ
  • KDC5512-50EVAL vs KDC5512-50EVALZ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.