☰
102990923
102990923
Obsolete
Description:  WIO LTE EU VERSION 4G CAT.1 GNSS
Manufacturer:  Seeed Technology
Datasheet:   102990923 Datasheet
History Price: Obsolete
In Stock: 29280
102990923 Specification
Specification
Part No
102990923
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Seeed Technology
Series
Wio
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
GNSS (Beidou, Galileo, GLONASS, GPS, QZSS)
For Use With/Related Products
-
Supplied Contents
STM32F405
Type
Board(s), Cable(s)
102990923 PDF Datasheet
102990923 Related Parts
102010016
102010016
Seeed Technology
SEEEDUINO GPRS
102010021
102010021
Seeed Technology
SEEEDUINO CLOUD
102010128
102010128
Seeed Technology
SEEEDUINO LORAWAN
102010129
102010129
Seeed Technology
SEEEDUINO LORAWAN W/GPS
102010448
102010448
Seeed Technology
SEEED STUDIO XIAO NRF52840
102010469
102010469
Seeed Technology
SEEED STUDIO XIAO NRF52840 SENSE
102030002
102030002
Seeed Technology
LINKIT ONE
102040046
102040046
Seeed Technology
REPHONE CORE 2G-ATMELSAMD21
102080005
102080005
Seeed Technology
DEV BOARD SEEED TINY BLE
102080028
102080028
Seeed Technology
NRF52840 MDK USB DONGLE
102110017
102110017
Seeed Technology
LINKIT SMART 7688 DUO
102110018
102110018
Seeed Technology
LINKIT SMART 7688
102990923 Compare Parts
  • 102990923 vs 102781-HMC304MS8
  • 102990923 vs 102781-HMC272AMS8
  • 102990923 vs 102102-HMC171C8
  • 102990923 vs 102102-HMC170C8
  • 102990923 vs 102102-HMC141C8
  • 102990923 vs 102991774
  • 102990923 vs 102991757
  • 102990923 vs 102991455
  • 102990923 vs 102991454
  • 102990923 vs 102991310
  • 102990923 vs 102991297
  • 102990923 vs 102991234
  • 102990923 vs 102991186
  • 102990923 vs 102991180
  • 102990923 vs 102991176
  • 102990923 vs 102991175
  • 102990923 vs 102991157
  • 102990923 vs 102991094
  • 102990923 vs 102991016
  • 102990923 vs 102991013
  • 102990923 vs 102991009
  • 102990923 vs 102990963
  • 102990923 vs 102990944
  • 102990923 vs 102990925
  • 102990923 vs 102990924
  • 102990923 vs 102990843
  • 102990923 vs 102990837
  • 102990923 vs 102990832
  • 102990923 vs 102990831
  • 102990923 vs 102990830
  • 102990923 vs 102990824
  • 102990923 vs 102990803
  • 102990923 vs 102990629
  • 102990923 vs 102990628
  • 102990923 vs 102990523
  • 102990923 vs 102990179
  • 102990923 vs 102990071
  • 102990923 vs 102990034
  • 102990923 vs 102990008
  • 102990923 vs 102990002
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet