☰
103020002
103020002
Active
Description:  GROVE BEE SOCKET
Manufacturer:  Seeed Technology
Datasheet:   103020002 Datasheet
History Price: $7.6
In Stock: 18480
103020002 Specification
Specification
Part No
103020002
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
XBee?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
RF
Type
Transceiver
Function
-
Utilized IC / Part
Board(s)
103020002 PDF Datasheet
103020002 Related Parts
103010002
103010002
Seeed Technology
GROVE PI+ BOARD
103020000
103020000
Seeed Technology
GROVE DMX512
103020001
103020001
Seeed Technology
GROVE BASE SHIELD FOR IOIO-OTG
103020004
103020004
Seeed Technology
GROVE SOLID STATE RELAY
103020005
103020005
Seeed Technology
GROVE RELAY
103020006
103020006
Seeed Technology
GROVE I2C HUB
103020007
103020007
Seeed Technology
GROVE SCREW TERMINAL
103020008
103020008
Seeed Technology
GROVE MOSFET
103020009
103020009
Seeed Technology
GROVE NUNCHUCK
103020010
103020010
Seeed Technology
GROVE 2COIL LATCHING RELAY
103020011
103020011
Seeed Technology
GROVE RJ45 ADAPTER
103020012
103020012
Seeed Technology
GROVE SPDT RELAY 30A
103020002 Compare Parts
  • 103020002 vs 103990564
  • 103020002 vs 103990563
  • 103020002 vs 103990543
  • 103020002 vs 103990485
  • 103020002 vs 103990445
  • 103020002 vs 103990283
  • 103020002 vs 103990205
  • 103020002 vs 103990204
  • 103020002 vs 103990183
  • 103020002 vs 103990143
  • 103020002 vs 103990080
  • 103020002 vs 103990079
  • 103020002 vs 103990060
  • 103020002 vs 103990059
  • 103020002 vs 103990058
  • 103020002 vs 103990057
  • 103020002 vs 103990055
  • 103020002 vs 103990039
  • 103020002 vs 103990033
  • 103020002 vs 103990032
  • 103020002 vs 103990029
  • 103020002 vs 103990021
  • 103020002 vs 103990020
  • 103020002 vs 103990018
  • 103020002 vs 103990016
  • 103020002 vs 103990000
  • 103020002 vs 103110043
  • 103020002 vs 103110042
  • 103020002 vs 103110022
  • 103020002 vs 103110001
  • 103020002 vs 103100163
  • 103020002 vs 103100142
  • 103020002 vs 103100124
  • 103020002 vs 103100123
  • 103020002 vs 103100083
  • 103020002 vs 103100063
  • 103020002 vs 103100062
  • 103020002 vs 103100022
  • 103020002 vs 103100002
  • 103020002 vs 103100001
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)