Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Seeed Technology 103020010
103020010
Active
Expansion Boards, Daughter Cards
Description:
GROVE 2COIL LATCHING RELAY
Manufacturer:
Seeed Technology
Datasheet:
103020010 Datasheet
History Price: $7.6
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
103020010 Specification
Specification
Part No
103020010
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Relay
Type
Latching
Function
-
Utilized IC / Part
Board(s)
103020010 PDF Datasheet
103020010 Datasheet
Click and Download: 103020010 Datasheet
103020010 Related Parts
103010002
Seeed Technology
GROVE PI+ BOARD
103020000
Seeed Technology
GROVE DMX512
103020001
Seeed Technology
GROVE BASE SHIELD FOR IOIO-OTG
103020002
Seeed Technology
GROVE BEE SOCKET
103020004
Seeed Technology
GROVE SOLID STATE RELAY
103020005
Seeed Technology
GROVE RELAY
103020006
Seeed Technology
GROVE I2C HUB
103020007
Seeed Technology
GROVE SCREW TERMINAL
103020008
Seeed Technology
GROVE MOSFET
103020009
Seeed Technology
GROVE NUNCHUCK
103020011
Seeed Technology
GROVE RJ45 ADAPTER
103020012
Seeed Technology
GROVE SPDT RELAY 30A
103020010 Compare Parts
103020010 vs 103990564
103020010 vs 103990563
103020010 vs 103990543
103020010 vs 103990485
103020010 vs 103990445
103020010 vs 103990283
103020010 vs 103990205
103020010 vs 103990204
103020010 vs 103990183
103020010 vs 103990143
103020010 vs 103990080
103020010 vs 103990079
103020010 vs 103990060
103020010 vs 103990059
103020010 vs 103990058
103020010 vs 103990057
103020010 vs 103990055
103020010 vs 103990039
103020010 vs 103990033
103020010 vs 103990032
103020010 vs 103990029
103020010 vs 103990021
103020010 vs 103990020
103020010 vs 103990018
103020010 vs 103990016
103020010 vs 103990000
103020010 vs 103110043
103020010 vs 103110042
103020010 vs 103110022
103020010 vs 103110001
103020010 vs 103100163
103020010 vs 103100142
103020010 vs 103100124
103020010 vs 103100123
103020010 vs 103100083
103020010 vs 103100063
103020010 vs 103100062
103020010 vs 103100022
103020010 vs 103100002
103020010 vs 103100001
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.