☰
104020001
104020001
Obsolete
Description:  GROVE VARIABLE COLOR LED
Manufacturer:  Seeed Technology
Datasheet:   104020001 Datasheet
History Price: Obsolete
In Stock: 20640
104020001 Specification
Specification
Part No
104020001
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Opto
Type
LED RGB 8mm
Function
-
Utilized IC / Part
Board(s)
104020001 PDF Datasheet
104020001 Related Parts
104010000
104010000
Seeed Technology
XADOW OLED 0.96''
104020000
104020000
Seeed Technology
GROVE VOLTAGE DIVIDER
104020002
104020002
Seeed Technology
GROVE PURPLE LED
104020006
104020006
Seeed Technology
GROVE LED BAR V2.0
104020048
104020048
Seeed Technology
GROVE CHAINABLE RGB LED V2.0
104020128
104020128
Seeed Technology
GROVE - RGB LED RING (20 - WS281
104020129
104020129
Seeed Technology
GROVE RED/BLACK/WHITE 1.54" EPD
104020130
104020130
Seeed Technology
GROVE RED/BLACK/WHITE 2.13" EPD
104020131
104020131
Seeed Technology
GROVE - RGB LED STICK (10 - WS28
104020132
104020132
Seeed Technology
GROVE - 0.54" RED DUAL ALPHANUME
104020168
104020168
Seeed Technology
GROVE - RGB LED RING (24-WS2813
104020169
104020169
Seeed Technology
GROVE - RGB LED (WS2813 MINI)
104020001 Compare Parts
  • 104020001 vs 104990449
  • 104020001 vs 104990423
  • 104020001 vs 104990422
  • 104020001 vs 104990263
  • 104020001 vs 104990262
  • 104020001 vs 104990163
  • 104020001 vs 104990158
  • 104020001 vs 104990079
  • 104020001 vs 104990016
  • 104020001 vs 104110002
  • 104020001 vs 104110001
  • 104020001 vs 104040002
  • 104020001 vs 104040001
  • 104020001 vs 104030087
  • 104020001 vs 104030067
  • 104020001 vs 104030021
  • 104020001 vs 104030019
  • 104020001 vs 104030016
  • 104020001 vs 104030014
  • 104020001 vs 104030013
  • 104020001 vs 104030011
  • 104020001 vs 104030010
  • 104020001 vs 104030009
  • 104020001 vs 104030008
  • 104020001 vs 104030007
  • 104020001 vs 104030006
  • 104020001 vs 104030005
  • 104020001 vs 104030004
  • 104020001 vs 104030003
  • 104020001 vs 104030001
  • 104020001 vs 104030000
  • 104020001 vs 104020268
  • 104020001 vs 104020250
  • 104020001 vs 104020249
  • 104020001 vs 104020248
  • 104020001 vs 104020173
  • 104020001 vs 104020172
  • 104020001 vs 104020171
  • 104020001 vs 104020170
  • 104020001 vs 104020169
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object