Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Seeed Technology 104020132
104020132
Active
Expansion Boards, Daughter Cards
Description:
GROVE - 0.54" RED DUAL ALPHANUME
Manufacturer:
Seeed Technology
Datasheet:
104020132 Datasheet
History Price: $6.9
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
104020132 Specification
Specification
Part No
104020132
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Display
Type
14-Segment 2-Digit
Function
HT16K33
Utilized IC / Part
Board(s)
104020132 PDF Datasheet
104020132 Datasheet
Click and Download: 104020132 Datasheet
104020132 Related Parts
104010000
Seeed Technology
XADOW OLED 0.96''
104020000
Seeed Technology
GROVE VOLTAGE DIVIDER
104020001
Seeed Technology
GROVE VARIABLE COLOR LED
104020002
Seeed Technology
GROVE PURPLE LED
104020006
Seeed Technology
GROVE LED BAR V2.0
104020048
Seeed Technology
GROVE CHAINABLE RGB LED V2.0
104020128
Seeed Technology
GROVE - RGB LED RING (20 - WS281
104020129
Seeed Technology
GROVE RED/BLACK/WHITE 1.54" EPD
104020130
Seeed Technology
GROVE RED/BLACK/WHITE 2.13" EPD
104020131
Seeed Technology
GROVE - RGB LED STICK (10 - WS28
104020168
Seeed Technology
GROVE - RGB LED RING (24-WS2813
104020169
Seeed Technology
GROVE - RGB LED (WS2813 MINI)
104020132 Compare Parts
104020132 vs 104990449
104020132 vs 104990423
104020132 vs 104990422
104020132 vs 104990263
104020132 vs 104990262
104020132 vs 104990163
104020132 vs 104990158
104020132 vs 104990079
104020132 vs 104990016
104020132 vs 104110002
104020132 vs 104110001
104020132 vs 104040002
104020132 vs 104040001
104020132 vs 104030087
104020132 vs 104030067
104020132 vs 104030021
104020132 vs 104030019
104020132 vs 104030016
104020132 vs 104030014
104020132 vs 104030013
104020132 vs 104030011
104020132 vs 104030010
104020132 vs 104030009
104020132 vs 104030008
104020132 vs 104030007
104020132 vs 104030006
104020132 vs 104030005
104020132 vs 104030004
104020132 vs 104030003
104020132 vs 104030001
104020132 vs 104030000
104020132 vs 104020268
104020132 vs 104020250
104020132 vs 104020249
104020132 vs 104020248
104020132 vs 104020173
104020132 vs 104020172
104020132 vs 104020171
104020132 vs 104020170
104020132 vs 104020169
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object