108990016
108990016
Active
Description:  TESSEL SERVO MODULE
Manufacturer:  Seeed Technology
Datasheet:   108990016 Datasheet
History Price: $25.00005
In Stock: 45600
108990016 Specification
Specification
Part No
108990016
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Tessel
Platform
Power Management
Type
Servo Module
Function
PCA9685
Utilized IC / Part
Board(s), Power Supply, Accessories
108990016 Related Parts
108040000
108040000
Seeed Technology
XADOW MOTOR DRIVER
108070021
108070021
Seeed Technology
MD13S CYTRON 13AMP DC MOTOR DRIV
108070022
108070022
Seeed Technology
MDDS30 CYTRON SMARTDRIVEDUO-30
108020021
108020021
Seeed Technology
GROVE MINI FAN V1.1
108020102
108020102
Seeed Technology
GROVE - 16-CHANNEL PWM DRIVER (P
108020103
108020103
Seeed Technology
GROVE - I2C MOTOR DRIVER (TB6612
108990018
108990018
Seeed Technology
XX
108990016 Compare Parts
  • 108990016 vs 108070021
  • 108990016 vs 108040000
  • 108990016 vs 108990018
  • 108990016 vs 108020103
  • 108990016 vs 108020102
  • 108990016 vs 108020021
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4