108990018
108990018
Active
Description:  XX
Manufacturer:  Seeed Technology
Datasheet:   108990018 Datasheet
History Price: Active
In Stock: 12000
108990018 Specification
Specification
Part No
108990018
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Papilio
Platform
Embedded
Type
FPGA
Function
-
Utilized IC / Part
Board(s)
108990018 Related Parts
108040000
108040000
Seeed Technology
XADOW MOTOR DRIVER
108070021
108070021
Seeed Technology
MD13S CYTRON 13AMP DC MOTOR DRIV
108070022
108070022
Seeed Technology
MDDS30 CYTRON SMARTDRIVEDUO-30
108020021
108020021
Seeed Technology
GROVE MINI FAN V1.1
108020102
108020102
Seeed Technology
GROVE - 16-CHANNEL PWM DRIVER (P
108020103
108020103
Seeed Technology
GROVE - I2C MOTOR DRIVER (TB6612
108990016
108990016
Seeed Technology
TESSEL SERVO MODULE
108990018 Compare Parts
  • 108990018 vs 108070021
  • 108990018 vs 108040000
  • 108990018 vs 108990016
  • 108990018 vs 108020103
  • 108990018 vs 108020102
  • 108990018 vs 108020021
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4