114020142
114020142
Obsolete
Description:  GROVE THERM CAMERA MLX90640 110
Manufacturer:  Seeed Technology
Datasheet:   114020142 Datasheet
History Price: Obsolete
In Stock: 18400
114020142 Specification
Specification
Part No
114020142
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Grove
Platform
Sensor
Type
Temperature (IR)
Function
MLX90640
Utilized IC / Part
Board(s)
114020142 PDF Datasheet
114020142 Related Parts
114020001
114020001
Seeed Technology
GROVEPI ZEROGROVEPI0
114020121
114020121
Seeed Technology
GROVE 3-AXIS DIGITAL ACCEL LIS3D
114020141
114020141
Seeed Technology
GROVE THERM CAMERA MLX90640 55
114090004
114090004
Seeed Technology
ME LED MATRIX 8X16 5VDC
114100001
114100001
Seeed Technology
RASPBERRY PI RTC EXPANSION MODUL
114110047
114110047
Seeed Technology
A203 CARRIER BOARD FOR NVIDIA
114110048
114110048
Seeed Technology
A205 BOARD JETSON NANO/NX/TX2
114110049
114110049
Seeed Technology
A206 CARRIER BOARD FOR NVIDIA
114110234
114110234
Seeed Technology
CM4 MAKER BOARD RASPBERRY PI
114990004
114990004
Seeed Technology
WIREFREE - 43OH WIZFI210 WIFI LA
114990005
114990005
Seeed Technology
THE PROTOPAD - 43OH PROTOTYPING
114990006
114990006
Seeed Technology
THE SMDPROTOPAD - 43OH SMD PROTO
114020142 Compare Parts
  • 114020142 vs 114992978
  • 114020142 vs 114992866
  • 114020142 vs 114992565
  • 114020142 vs 114992543
  • 114020142 vs 114992270
  • 114020142 vs 114992267
  • 114020142 vs 114992266
  • 114020142 vs 114992265
  • 114020142 vs 114992264
  • 114020142 vs 114992263
  • 114020142 vs 114992262
  • 114020142 vs 114992261
  • 114020142 vs 114992260
  • 114020142 vs 114992117
  • 114020142 vs 114992116
  • 114020142 vs 114992115
  • 114020142 vs 114991988
  • 114020142 vs 114991881
  • 114020142 vs 114991702
  • 114020142 vs 114991397
  • 114020142 vs 114991396
  • 114020142 vs 114991377
  • 114020142 vs 114991072
  • 114020142 vs 114990911
  • 114020142 vs 114990852
  • 114020142 vs 114990838
  • 114020142 vs 114990837
  • 114020142 vs 114990833
  • 114020142 vs 114990832
  • 114020142 vs 114990831
  • 114020142 vs 114990814
  • 114020142 vs 114990813
  • 114020142 vs 114990615
  • 114020142 vs 114990587
  • 114020142 vs 114990303
  • 114020142 vs 114990253
  • 114020142 vs 114990245
  • 114020142 vs 114990229
  • 114020142 vs 114990223
  • 114020142 vs 114990170
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.