☰
114090004
114090004
Obsolete
Description:  ME LED MATRIX 8X16 5VDC
Manufacturer:  Seeed Technology
Datasheet:   114090004 Datasheet
History Price: Obsolete
In Stock: 17840
114090004 Specification
Specification
Part No
114090004
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
mBot
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
mBot
Platform
Opto
Type
LED Matrix
Function
-
Utilized IC / Part
Board(s), Cable(s), Accessories
114090004 PDF Datasheet
114090004 Related Parts
114020001
114020001
Seeed Technology
GROVEPI ZEROGROVEPI0
114020121
114020121
Seeed Technology
GROVE 3-AXIS DIGITAL ACCEL LIS3D
114020141
114020141
Seeed Technology
GROVE THERM CAMERA MLX90640 55
114020142
114020142
Seeed Technology
GROVE THERM CAMERA MLX90640 110
114100001
114100001
Seeed Technology
RASPBERRY PI RTC EXPANSION MODUL
114110047
114110047
Seeed Technology
A203 CARRIER BOARD FOR NVIDIA
114110048
114110048
Seeed Technology
A205 BOARD JETSON NANO/NX/TX2
114110049
114110049
Seeed Technology
A206 CARRIER BOARD FOR NVIDIA
114110234
114110234
Seeed Technology
CM4 MAKER BOARD RASPBERRY PI
114990004
114990004
Seeed Technology
WIREFREE - 43OH WIZFI210 WIFI LA
114990005
114990005
Seeed Technology
THE PROTOPAD - 43OH PROTOTYPING
114990006
114990006
Seeed Technology
THE SMDPROTOPAD - 43OH SMD PROTO
114090004 Compare Parts
  • 114090004 vs 114992978
  • 114090004 vs 114992866
  • 114090004 vs 114992565
  • 114090004 vs 114992543
  • 114090004 vs 114992270
  • 114090004 vs 114992267
  • 114090004 vs 114992266
  • 114090004 vs 114992265
  • 114090004 vs 114992264
  • 114090004 vs 114992263
  • 114090004 vs 114992262
  • 114090004 vs 114992261
  • 114090004 vs 114992260
  • 114090004 vs 114992117
  • 114090004 vs 114992116
  • 114090004 vs 114992115
  • 114090004 vs 114991988
  • 114090004 vs 114991881
  • 114090004 vs 114991702
  • 114090004 vs 114991397
  • 114090004 vs 114991396
  • 114090004 vs 114991377
  • 114090004 vs 114991072
  • 114090004 vs 114990911
  • 114090004 vs 114990852
  • 114090004 vs 114990838
  • 114090004 vs 114990837
  • 114090004 vs 114990833
  • 114090004 vs 114990832
  • 114090004 vs 114990831
  • 114090004 vs 114990814
  • 114090004 vs 114990813
  • 114090004 vs 114990615
  • 114090004 vs 114990587
  • 114090004 vs 114990303
  • 114090004 vs 114990253
  • 114090004 vs 114990245
  • 114090004 vs 114990229
  • 114090004 vs 114990223
  • 114090004 vs 114990170
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods