☰
114992425
114992425
Obsolete
Description:  SIPEED LONGAN NANO RISC-V GD32VF
Manufacturer:  Seeed Technology
Datasheet:   114992425 Datasheet
History Price: Obsolete
In Stock: 32440
114992425 Specification
Specification
Part No
114992425
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
RISC-V
Platform
Sipeed Longan Nano
Utilized IC / Part
GD32VF103
Mounting Type
Fixed
Contents
Board(s), LCD, Accessories
114992425 Related Parts
114110207
114110207
Seeed Technology
JETSON AGX ORIN 32GB H01 KIT WIT
114990088
114990088
Seeed Technology
FLYING STONE MINI 55 STM32 F4
114990280
114990280
Seeed Technology
AUTONOMO ATSAMD21G18 EVAL BRD
114990308
114990308
Seeed Technology
ESPRUINO PICO UNPINNED STM32F401
114990494
114990494
Seeed Technology
HIKEY KIRIN 6220 EVAL BRD
114991433
114991433
Seeed Technology
EAGLEYE 530S ARTIK 530S EVAL BRD
114992445
114992445
Seeed Technology
CRAZYFLIE AI-DECK V1.1 WITH GAP8
114992462
114992462
Seeed Technology
QUANTUM TINY LINUX DEVKIT SOM+EP
114992604
114992604
Seeed Technology
SIPEED MAIX-II DOCK - DEEP LEARN
114993026
114993026
Seeed Technology
SIPEED M0SENSE BL702 RISC-V DEVE
114990307
114990307
Seeed Technology
ESPRUINO PICO PINNED STM32F401
114990354
114990354
Seeed Technology
CHROMATAB ATMEGA328P EVAL BRD
114992425 Compare Parts
  • 114992425 vs 114992604
  • 114992425 vs 114992462
  • 114992425 vs 114992445
  • 114992425 vs 114991433
  • 114992425 vs 114990494
  • 114992425 vs 114990308
  • 114992425 vs 114990280
  • 114992425 vs 114990088
  • 114992425 vs 114110207
  • 114992425 vs 114990354
  • 114992425 vs 114990307
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)