114992445
114992445
Active
Description:  CRAZYFLIE AI-DECK V1.1 WITH GAP8
Manufacturer:  Seeed Technology
Datasheet:   114992445 Datasheet
History Price: $195
In Stock: 40800
114992445 Specification
Specification
Part No
114992445
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
RISC-V
Platform
Crazyflie AI-deck V1.1
Utilized IC / Part
ESP32, GAP8, NINA-W102
Mounting Type
Fixed
Contents
Board(s)
114992445 Related Parts
114110207
114110207
Seeed Technology
JETSON AGX ORIN 32GB H01 KIT WIT
114990088
114990088
Seeed Technology
FLYING STONE MINI 55 STM32 F4
114990280
114990280
Seeed Technology
AUTONOMO ATSAMD21G18 EVAL BRD
114990308
114990308
Seeed Technology
ESPRUINO PICO UNPINNED STM32F401
114990494
114990494
Seeed Technology
HIKEY KIRIN 6220 EVAL BRD
114991433
114991433
Seeed Technology
EAGLEYE 530S ARTIK 530S EVAL BRD
114992425
114992425
Seeed Technology
SIPEED LONGAN NANO RISC-V GD32VF
114992462
114992462
Seeed Technology
QUANTUM TINY LINUX DEVKIT SOM+EP
114992604
114992604
Seeed Technology
SIPEED MAIX-II DOCK - DEEP LEARN
114993026
114993026
Seeed Technology
SIPEED M0SENSE BL702 RISC-V DEVE
114990307
114990307
Seeed Technology
ESPRUINO PICO PINNED STM32F401
114990354
114990354
Seeed Technology
CHROMATAB ATMEGA328P EVAL BRD
114992445 Compare Parts
  • 114992445 vs 114992604
  • 114992445 vs 114992462
  • 114992445 vs 114992425
  • 114992445 vs 114991433
  • 114992445 vs 114990494
  • 114992445 vs 114990308
  • 114992445 vs 114990280
  • 114992445 vs 114990088
  • 114992445 vs 114110207
  • 114992445 vs 114990354
  • 114992445 vs 114990307
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.